Vishay Intertechnology, Inc. Schottky 60V 7A Diode and Rectifier SS10P6HM3/86A

Description
DIODE SCHOTTKY 60V 7A TO277A Product overview: SS10P6HM3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 7A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 7A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P6HM3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 7A TO277A Product overview: SS10P6HM3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 7A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 7A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P6HM3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 7A Diode and Rectifier - 280-SS10P6HM3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 7A Diode and Rectifier
280-SS10P6HM3/86A
Schottky 60V 7A Diode and Rectifier 280-SS10P6HM3/86A
DIODE SCHOTTKY 60V 7A TO277A Product overview: SS10P6HM3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 7A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 7A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P6HM3/86A can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 7A TO277A Product overview: SS10P6HM3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 7A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 7A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P6HM3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS10P6HM3/86A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS10P6HM3/86A-ND
Single Diodes SS10P6HM3/86A-ND
Diode Schottky 60V 7A Surface Mount TO-277A (SMPC)

Diode Schottky 60V 7A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS10P6HM3/86A - 1102016-SS10P6HM3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS10P6HM3/86A
1102016-SS10P6HM3/86A
Diodes, Rectifiers - Single - SS10P6HM3/86A 1102016-SS10P6HM3/86A
Manufacturer: Vishay Win Source Part Number: 1102016-SS10P6HM3/86 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 7A Voltage - Forward (Vf) (Max) @ If: 550mV @ 7A Current - Reverse Leakage @ Vr: 150μA @ 60V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1102016-SS10P6HM3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 7A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 7A
Current - Reverse Leakage @ Vr: 150μA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS10P6HM3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS10P6HM3/86A
Discrete Semiconductor Products - Diodes - Rectifiers SS10P6HM3/86A
DIODE SCHOTTKY 60V 7A TO277A

DIODE SCHOTTKY 60V 7A TO277A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-SS10P6HM3/86A SS10P6HM3/86A-ND 1102016-SS10P6HM3/86A SS10P6HM3/86A
Product Name Schottky 60V 7A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SS10P6HM3/86A Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) TO-277A (SMPC)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Life Cycle Stage Removed
VF 1.2 volts
View Details
Rectifier Assembly - SPJ100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
RF Diodes - BAR6303WE6327HTSA1 - 096204-BAR6303WE6327HTSA1 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Active
View Details
7 suppliers