Vishay Precision Group Diodes, Rectifiers - Single - SS12-E3/61T SS12-E3/61T

Description
Manufacturer: Vishay Win Source Part Number: 030812-SS12-E3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 200μA @ 20V Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 030812-SS12-E3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 200μA @ 20V Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SS12-E3/61T - 030812-SS12-E3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS12-E3/61T
030812-SS12-E3/61T
Diodes, Rectifiers - Single - SS12-E3/61T 030812-SS12-E3/61T
Manufacturer: Vishay Win Source Part Number: 030812-SS12-E3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 200μA @ 20V Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 030812-SS12-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 200μA @ 20V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky SMD 1A 20V Diode and Rectifier - 280-SS12-E3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 1A 20V Diode and Rectifier
280-SS12-E3/61T
Schottky SMD 1A 20V Diode and Rectifier 280-SS12-E3/61T
Schottky Diode 1A 20V SMA Surface Mount Product overview: SS12-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS12-E3/61T can be used for catalog matching and distributor lookup.

Schottky Diode 1A 20V SMA Surface Mount Product overview: SS12-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS12-E3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS12-E3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS12-E3/61TGITR-ND
Single Diodes SS12-E3/61TGITR-ND
Diode Schottky 20V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 20V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SS12-E3/61TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS12-E3/61TGICT-ND
Single Diodes SS12-E3/61TGICT-ND
Diode Schottky 20V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 20V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SS12-E3/61TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS12-E3/61TGIDKR-ND
Single Diodes SS12-E3/61TGIDKR-ND
Diode Schottky 20V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 20V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS12-E3/61T
Schottky Diodes & Rectifiers SS12-E3/61T
Schottky Diodes & Rectifiers 1.0 Amp 20 Volt

Schottky Diodes & Rectifiers 1.0 Amp 20 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS12-E3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS12-E3/61T
Discrete Semiconductor Products - Diodes - Rectifiers SS12-E3/61T
DIODE SCHOTTKY 20V 1A DO214AC

DIODE SCHOTTKY 20V 1A DO214AC

Supplier's Site
RECTIFIER, 1A,20V,SM SCHOTTKY - 70217317 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER, 1A,20V,SM SCHOTTKY
70217317
RECTIFIER, 1A,20V,SM SCHOTTKY 70217317
Features: Low Profile Package Ideal for Automated Placement Guardring for Overvoltage Protection Low Power Losses, High Efficiency Low Forward Voltage Drop High Surge Capability Meets MSL Level 1, Per J-STD-020, LF Maximum Peak of 260°C Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in low voltage, high frequency inverters, freewheeling, dc-to-dc converters, and polarity protection applications.

Features:

  • Low Profile Package
  • Ideal for Automated Placement
  • Guardring for Overvoltage Protection
  • Low Power Losses, High Efficiency
  • Low Forward Voltage Drop
  • High Surge Capability
  • Meets MSL Level 1, Per J-STD-020, LF Maximum Peak of 260°C
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    For use in low voltage, high frequency inverters, freewheeling, dc-to-dc converters, and polarity protection applications.
Supplier's Site
Single Diodes - SS12-E3/61T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS12-E3/61T
Single Diodes SS12-E3/61T
DIODE SCHOTTKY 20V 1A DO214AC

DIODE SCHOTTKY 20V 1A DO214AC

Supplier's Site Datasheet
Schottky Rectifier, 1A 20V Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay - 77K7994 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A 20V Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay
77K7994
Schottky Rectifier, 1A 20V Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay 77K7994
SCHOTTKY RECTIFIER, 1A 20V DO-214AC; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage VF Max:500mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A 20V DO-214AC; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage VF Max:500mV RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 1A 20V Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay - 28X4453 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A 20V Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay
28X4453
Schottky Rectifier, 1A 20V Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay 28X4453
SCHOTTKY RECTIFIER, 1A 20V DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:500mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A 20V DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:500mV RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - SS12-E3/61T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SS12-E3/61T
Diodes >> Schottky Barrier Diodes (SBD) SS12-E3/61T
20V 500mV@1A 1A DO-214AC Schottky Barrier Diodes (SBD) ROHS

20V 500mV@1A 1A DO-214AC Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 030812-SS12-E3/61T 280-SS12-E3/61T SS12-E3/61TGITR-ND SS12-E3/61T SS12-E3/61T 70217317 SS12-E3/61T 77K7994 28X4453 SS12-E3/61T
Product Name Diodes, Rectifiers - Single - SS12-E3/61T Schottky SMD 1A 20V Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers RECTIFIER, 1A,20V,SM SCHOTTKY Single Diodes Schottky Rectifier, 1A 20V Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay Schottky Rectifier, 1A 20V Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay Diodes >> Schottky Barrier Diodes (SBD)
Life Cycle Stage Active Active
Package SMA; DO-214AC (SMA) Tape and Reel SMA (DO-214AC) SMA SMA; DO-214AC, SMA SMA; DO-214AC (SMA) SMA; DO-214AC (SMA)
VF 0.5000 volts 0.5000 volts 0.5000 volts 0.5000 volts 0.5000 volts 0.5000 volts 0.5000 volts
Tj -65 to 125 C (-85 to 257 F) -65 C (-85 F) -65 to 125 C (-85 to 257 F) -65 to ? C (-85 to ? F)
RoHS Compliant RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data