TVS DIODE 5VWM 17.5VC SOT23-6 Product overview: SRV05-4A from SMC Diode Solutions is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SRV05-4A can be used for catalog matching and distributor lookup.
Manufacturer: SMC Diode Solutions
Win Source Part Number: 1335044-SRV05-4A
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Ethernet
Standard Package: 3,000
Mounting: Surface Mount
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 17.5V
Power Line Protection: Yes
Capacitance @ Frequency: 3.2pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Case / Package: SOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SRV05-4A,1655-1653-6
Base Product Number: SRV05
RoHS Status: ROHS3 Compliant
17.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
17.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
17.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
20A@8/20us 17.5V 6V Unidirectional 5V@Max SOT-23-6L Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 5VWM 17.5VC SOT23-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SRV05-4A | 1335044-SRV05-4A | 1655-SRV05-4ATR-ND | SRV05-4A | SRV05-4A |
| Product Name | SOT23 TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Package | Tape & Reel (TR) | SOT23; SOT-23-6 | SOT23; SOT-23-6 | SOT23 | SOT23; SOT-23-6 |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| VC | 17.5 volts | 17.5 volts | 17.5 volts | 17.5 volts |