Micro Commercial Components Corp. Schottky 20V 1A Diode and Rectifier SS12-LTP

Description
DIODE SCHOTTKY 20V 1A DO214AC Product overview: SS12-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS12-LTP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 20V 1A DO214AC Product overview: SS12-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS12-LTP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 20V 1A Diode and Rectifier - 280-SS12-LTP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 1A Diode and Rectifier
280-SS12-LTP
Schottky 20V 1A Diode and Rectifier 280-SS12-LTP
DIODE SCHOTTKY 20V 1A DO214AC Product overview: SS12-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS12-LTP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 1A DO214AC Product overview: SS12-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS12-LTP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS12-LTPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS12-LTPMSCT-ND
Single Diodes SS12-LTPMSCT-ND
Diode Schottky 20V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 20V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SS12-LTPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS12-LTPMSTR-ND
Single Diodes SS12-LTPMSTR-ND
Diode Schottky 20V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 20V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SS12-LTPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS12-LTPMSDKR-ND
Single Diodes SS12-LTPMSDKR-ND
Diode Schottky 20V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 20V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1120975-SS12-LTP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1120975-SS12-LTP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1120975-SS12-LTP
Win Source Part Number: 1120975-SS12-LTP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1 A Current - Reverse Leakage @ Vr: 500 µA @ 20 V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Alternative Parts (Cross-Reference): SS12LTP; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: -1142-SS12-LTPDKR,-1 142-SS12-LTPCT,-1142 -SS12-LTPTR,SS12-LTP MSTR,SS12-LTPMSDKR,S S12-LTPMSCT Base Product Number: SS12

Win Source Part Number: 1120975-SS12-LTP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1 A
Current - Reverse Leakage @ Vr: 500 µA @ 20 V
Capacitance @ Vr, F: 110pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Alternative Parts (Cross-Reference): SS12LTP;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: -1142-SS12-LTPDKR,-1142-SS12-LTPCT,-1142-SS12-LTPTR,SS12-LTPMSTR,SS12-LTPMSDKR,SS12-LTPMSCT
Base Product Number: SS12

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS12-LTP
Schottky Diodes & Rectifiers SS12-LTP
Schottky Diodes & Rectifiers 1A,20V,Schottky,SMA

Schottky Diodes & Rectifiers 1A,20V,Schottky,SMA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS12-LTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS12-LTP
Discrete Semiconductor Products - Diodes - Rectifiers SS12-LTP
DIODE SCHOTTKY 20V 1A DO214AC

DIODE SCHOTTKY 20V 1A DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-SS12-LTP SS12-LTPMSCT-ND 1120975-SS12-LTP SS12-LTP SS12-LTP
Product Name Schottky 20V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) DO-214AC, SMA SMA-2 SMA
Unlock Full Specs
to access all available technical data