17.5V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L
17.5V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L
17.5V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L
Manufacturer: Micro Commercial Co
Win Source Part Number: 1102001-SRV05-4L-TP
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Capacitance @ Frequency: 1.5pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-6L
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 17.5V
Peak Pulse Current(Ippm): 12A (8/20μs)
Power Dissipation - Pd: 350W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
TVS DIODE 5VWM 17.5VC SOT23-6L Product overview: SRV05-4L-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SRV05-4L-TP can be used for catalog matching and distributor lookup.
350W 17.5V 6V 5V SOT-23-6L Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 5VWM 17.5VC SOT23-6L
TVS DIODE 5VWM 17.5VC SOT23-6L
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SRV05-4L-TPMSDKR-ND | 1102001-SRV05-4L-TP | 144-SRV05-4L-TP | SRV05-4L-TP | SRV05-4L-TP | SRV05-4L-TP |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SRV05-4L-TP | SOT23 TVS Protection Diode | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||||
| Package | SOT23; SOT-23-6 | SOT-23-6L | Tape & Reel (TR) | SOT23 | SOT23; SOT-23-6L | SOT23; SOT-23-6 |
| Peak Pulse Power | 350 watts | 350 watts | 350 watts | 350 watts | 350 watts | |
| VC | 17.5 volts | 17.5 volts | 17.5 volts | 17.5 volts | 17.5 volts | |
| VBR | 6 volts | 6 volts | 6 volts | 6 volts | 6 volts |