Vishay Precision Group Schottky Diodes & Rectifiers SS10PH10-M3/86A

Description
Diode Schottky 100V 10A SMPC
Request a Quote Datasheet
Description
Diode Schottky 100V 10A SMPC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7103660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103660
Schottky Diodes & Rectifiers 7103660
Diode Schottky 100V 10A SMPC

Diode Schottky 100V 10A SMPC

Supplier's Site
Schottky Diodes & Rectifiers - 7103660P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103660P
Schottky Diodes & Rectifiers 7103660P
Diode Schottky 100V 10A SMPC

Diode Schottky 100V 10A SMPC

Supplier's Site
Schottky Diodes & Rectifiers - 1652690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652690
Schottky Diodes & Rectifiers 1652690
Diode Schottky 100V 10A SMPC

Diode Schottky 100V 10A SMPC

Supplier's Site
Single Diodes - SS10PH10-M3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS10PH10-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS10PH10-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS10PH10-M3/86A - 030811-SS10PH10-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS10PH10-M3/86A
030811-SS10PH10-M3/86A
Diodes, Rectifiers - Single - SS10PH10-M3/86A 030811-SS10PH10-M3/86A
Manufacturer: Vishay Win Source Part Number: 030811-SS10PH10-M3/8 6A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 880mV @ 10A Current - Reverse Leakage @ Vr: 10μA @ 100V Capacitance @ Vr, F: 270pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 030811-SS10PH10-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 880mV @ 10A
Current - Reverse Leakage @ Vr: 10μA @ 100V
Capacitance @ Vr, F: 270pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 10A 100V 277A Diode and Rectifier - 280-SS10PH10-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10A 100V 277A Diode and Rectifier
280-SS10PH10-M3/86A
SMD 10A 100V 277A Diode and Rectifier 280-SS10PH10-M3/86A
10A 100V Rectifier Diode, TO-277A, Surface Mount Product overview: SS10PH10-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A, 100V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 10A, 100V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10PH10-M3/86A can be used for catalog matching and distributor lookup.

10A 100V Rectifier Diode, TO-277A, Surface Mount Product overview: SS10PH10-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A, 100V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 10A, 100V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10PH10-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Rect, Single, 100V, To-277A; Repetitive Reverse Voltage Vrrm Max Vishay - 70AC6519 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 100V, To-277A; Repetitive Reverse Voltage Vrrm Max Vishay
70AC6519
Schottky Rect, Single, 100V, To-277A; Repetitive Reverse Voltage Vrrm Max Vishay 70AC6519
SCHOTTKY RECT, SINGLE, 100V, TO-277A; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):10A; Diode Configuration:Single ; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage VF Max:880mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 100V, TO-277A; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):10A; Diode Configuration:Single; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage VF Max:880mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, 10A, 100V, To-277A; Repetitive Reverse Voltage Vrrm Max Vishay - 75R3226 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 10A, 100V, To-277A; Repetitive Reverse Voltage Vrrm Max Vishay
75R3226
Diode, Schottky, 10A, 100V, To-277A; Repetitive Reverse Voltage Vrrm Max Vishay 75R3226
DIODE, SCHOTTKY, 10A, 100V, TO-277A; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):10A; Diode Configuration:Single ; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage VF Max:880mV; Product Range:SS SeriesRoHS Compliant: Yes

DIODE, SCHOTTKY, 10A, 100V, TO-277A; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):10A; Diode Configuration:Single; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage VF Max:880mV; Product Range:SS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
VISHAY SS10PH10-M3/86ASchottky Rectifier, Single, 100 V, 10 A, TO-277A, 3 Pins, 880 mV - 884-SS10PH10-M3/86A - Utmel Electronic Limited
Hong Kong, China
VISHAY SS10PH10-M3/86ASchottky Rectifier, Single, 100 V, 10 A, TO-277A, 3 Pins, 880 mV
884-SS10PH10-M3/86A
VISHAY SS10PH10-M3/86ASchottky Rectifier, Single, 100 V, 10 A, TO-277A, 3 Pins, 880 mV 884-SS10PH10-M3/86A
VISHAY SS10PH10-M3/86ASchot tky Rectifier, Single, 100 V, 10 A, TO-277A, 3 Pins, 880 mV

VISHAY SS10PH10-M3/86ASchottky Rectifier, Single, 100 V, 10 A, TO-277A, 3 Pins, 880 mV

Supplier's Site
RECTIFIER; TO-277A (SMPC); 100V; 10A;SMD PLANAR SCHOTTKY;HALOGEN FREE - 70217646 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER; TO-277A (SMPC); 100V; 10A;SMD PLANAR SCHOTTKY;HALOGEN FREE
70217646
RECTIFIER; TO-277A (SMPC); 100V; 10A;SMD PLANAR SCHOTTKY;HALOGEN FREE 70217646
Features: Very Low Profile — Typical Height of 1.1 mm Ideal for Automated Placement Guardring for Overvoltage Protection Low Forward Voltage Drop, Low Power Losses High Efficiency Low Thermal Resistance Meets MSL level 1, per J-STD-020, LF M Maximum Peak of 260°C Solder Dip 265°C max. 10 s, Per JESD 22-A111 Compliant to RoHS Directive 2002/95/EC and in Accordance to WEEE 2002/96/EC Halogen-Free According to IEC 61249-2-21 Definition Applications: For use in high frequency rectifier of switching mode power supplies, freewheeling diodes, DC-to-DC converters and polarity protection application.

Features:

  • Very Low Profile — Typical Height of 1.1 mm
  • Ideal for Automated Placement
  • Guardring for Overvoltage Protection
  • Low Forward Voltage Drop, Low Power Losses
  • High Efficiency
  • Low Thermal Resistance
  • Meets MSL level 1, per J-STD-020, LF M Maximum Peak of 260°C
  • Solder Dip 265°C max. 10 s, Per JESD 22-A111
  • Compliant to RoHS Directive 2002/95/EC and in Accordance to WEEE 2002/96/EC
  • Halogen-Free According to IEC 61249-2-21 Definition
    Applications:
    For use in high frequency rectifier of switching mode power supplies, freewheeling diodes, DC-to-DC converters and polarity protection application.
Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - SS10PH10-M3/86A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SS10PH10-M3/86A
Diodes >> Schottky Barrier Diodes (SBD) SS10PH10-M3/86A
100V 10A 800mV@10A TO-277A Schottky Barrier Diodes (SBD) ROHS

100V 10A 800mV@10A TO-277A Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Single Diodes - SS10PH10-M3/86A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS10PH10-M3/86A
Single Diodes SS10PH10-M3/86A
DIODE SCHOTTKY 100V 10A TO277A

DIODE SCHOTTKY 100V 10A TO277A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS10PH10-M3/86A
Schottky Diodes & Rectifiers SS10PH10-M3/86A
Schottky Diodes & Rectifiers 10 Amp 100 Volt 200 Amp IFSM

Schottky Diodes & Rectifiers 10 Amp 100 Volt 200 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS10PH10-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS10PH10-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers SS10PH10-M3/86A
DIODE SCHOTTKY 100V 10A TO277A

DIODE SCHOTTKY 100V 10A TO277A

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 7103660 7103660P SS10PH10-M3/86AGIDKR-ND 030811-SS10PH10-M3/86A 280-SS10PH10-M3/86A 70AC6519 75R3226 884-SS10PH10-M3/86A 70217646 SS10PH10-M3/86A SS10PH10-M3/86A SS10PH10-M3/86A SS10PH10-M3/86A
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Diodes, Rectifiers - Single - SS10PH10-M3/86A SMD 10A 100V 277A Diode and Rectifier Schottky Rect, Single, 100V, To-277A; Repetitive Reverse Voltage Vrrm Max Vishay Diode, Schottky, 10A, 100V, To-277A; Repetitive Reverse Voltage Vrrm Max Vishay VISHAY SS10PH10-M3/86ASchottky Rectifier, Single, 100 V, 10 A, TO-277A, 3 Pins, 880 mV RECTIFIER; TO-277A (SMPC); 100V; 10A;SMD PLANAR SCHOTTKY;HALOGEN FREE Diodes >> Schottky Barrier Diodes (SBD) Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky
Package To-277a TO-277 TO-277A (SMPC) Tape and Reel TO-277A TO-277A TO-277, 3-PowerDFN TO-277A TO-277, 3-PowerDFN TO-277A-3
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to ? C (-67 to ? F)
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data