18V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L
TVS DIODE 5VWM 18VC SOT23-6L
TVS DIODE 5VWM 18VC SOT23-6L
DIODE ESD PROTECTION SOT23-6
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-SRV05-4C-TPTR-ND | SRV05-4C-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOT23; SOT-23-6 | SOT23; SOT-23-6L |
| Peak Pulse Power | 300 watts | 300 watts |
| VC | 18 volts | 18 volts |