Littelfuse, Inc. 5V 10A TVS Diode Array SRV05-4HTG-D

Description
The SRV05-4HTG-D integrates low capacitance rail-to-rail diodes with an additional zener diode to protect each I/O pin against ESD and high surge events. This robust device can safely absorb 10A surge current per IEC 61000-4- 5 (tP=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2. Their very low loading capacitance also makes them ideal for protecting high speed signal pins. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, 10 A (8/20μs as defined in IEC 61000-4-5 2nd Edition) Low capacitance of 1pF (TYP) per I/O Low maximum leakage current of 0.5 μA at 5 V Small SOT23-6 (JEDEC MO-178) packaging Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)
Request a Quote Datasheet
Description
The SRV05-4HTG-D integrates low capacitance rail-to-rail diodes with an additional zener diode to protect each I/O pin against ESD and high surge events. This robust device can safely absorb 10A surge current per IEC 61000-4- 5 (tP=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2. Their very low loading capacitance also makes them ideal for protecting high speed signal pins. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, 10 A (8/20μs as defined in IEC 61000-4-5 2nd Edition) Low capacitance of 1pF (TYP) per I/O Low maximum leakage current of 0.5 μA at 5 V Small SOT23-6 (JEDEC MO-178) packaging Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 10A TVS Diode Array - SRV05-4HTG-D - Littelfuse, Inc.
Rosemont, IL, United States
5V 10A TVS Diode Array
SRV05-4HTG-D
5V 10A TVS Diode Array SRV05-4HTG-D
The SRV05-4HTG-D integrates low capacitance rail-to-rail diodes with an additional zener diode to protect each I/O pin against ESD and high surge events. This robust device can safely absorb 10A surge current per IEC 61000-4- 5 (tP=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2. Their very low loading capacitance also makes them ideal for protecting high speed signal pins. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, 10 A (8/20μs as defined in IEC 61000-4-5 2nd Edition) Low capacitance of 1pF (TYP) per I/O Low maximum leakage current of 0.5 μA at 5 V Small SOT23-6 (JEDEC MO-178) packaging Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)

The SRV05-4HTG-D integrates low capacitance rail-to-rail diodes with an additional zener diode to protect each I/O pin against ESD and high surge events. This robust device can safely absorb 10A surge current per IEC 61000-4- 5 (tP=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2. Their very low loading capacitance also makes them ideal for protecting high speed signal pins. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, 10 A (8/20μs as defined in IEC 61000-4-5 2nd Edition) Low capacitance of 1pF (TYP) per I/O Low maximum leakage current of 0.5 μA at 5 V Small SOT23-6 (JEDEC MO-178) packaging Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)

Supplier's Site Datasheet
Singapore, Singapore
400W 5V TVS Protection Diode
144-SRV05-4HTG-D
400W 5V TVS Protection Diode 144-SRV05-4HTG-D
TVS Diode, 400W, 5V, Bidirectional Product overview: SRV05-4HTG-D from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SRV05-4HTG-D can be used for catalog matching and distributor lookup.

TVS Diode, 400W, 5V, Bidirectional Product overview: SRV05-4HTG-D from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SRV05-4HTG-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SRV05-4HTG-DTR-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

15V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - SRV05-4HTG-DDKR-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

15V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - SRV05-4HTG-DCT-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

15V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS - TVS - Diodes - SRV05-4HTG-D - 934998-SRV05-4HTG-D - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SRV05-4HTG-D
934998-SRV05-4HTG-D
TVS - TVS - Diodes - SRV05-4HTG-D 934998-SRV05-4HTG-D
Manufacturer: Littelfuse Inc. Win Source Part Number: 934998-SRV05-4HTG-D Series: SRV05, SPA® Operating Temperature Range: -40°C ~ 125°C (TA) Features: 15V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks HTSUS: 8541.10.0080 Other Part Number: SRV05-4HTG-DTR, SRV05-4HTG-DDKR, SRV05-4HTG-DCT, -SRV05-4HTG-D

Manufacturer: Littelfuse Inc.
Win Source Part Number: 934998-SRV05-4HTG-D
Series: SRV05, SPA®
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 15V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
HTSUS: 8541.10.0080
Other Part Number: SRV05-4HTG-DTR, SRV05-4HTG-DDKR, SRV05-4HTG-DCT, -SRV05-4HTG-D

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SRV05-4HTG-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SRV05-4HTG-D
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SRV05-4HTG-D
TVS DIODE 6VWM 15VC SOT23-6

TVS DIODE 6VWM 15VC SOT23-6

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SRV05-4HTG-D - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SRV05-4HTG-D
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SRV05-4HTG-D
10A@8/20us 15V 150W 6V 6V@Max SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS

10A@8/20us 15V 150W 6V 6V@Max SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Esd Protection Device, 6V, Sot-23; Clamping Voltage Vc Max Littelfuse - 27AK1573 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, 6V, Sot-23; Clamping Voltage Vc Max Littelfuse
27AK1573
Esd Protection Device, 6V, Sot-23; Clamping Voltage Vc Max Littelfuse 27AK1573
ESD PROTECTION DEVICE, 6V, SOT-23; Clamping Voltage Vc Max:15V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:6V; Power Dissipation Pd:150W; Product Range:SPA Series; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DEVICE, 6V, SOT-23; Clamping Voltage Vc Max:15V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:6V; Power Dissipation Pd:150W; Product Range:SPA Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes SRV05-4HTG-D
TVS DIODE 6VWM 15VC SOT23-6

TVS DIODE 6VWM 15VC SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SRV05-4HTG-D 144-SRV05-4HTG-D SRV05-4HTG-DTR-ND 934998-SRV05-4HTG-D SRV05-4HTG-D SRV05-4HTG-D 27AK1573 SRV05-4HTG-D
Product Name 5V 10A TVS Diode Array 400W 5V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SRV05-4HTG-D Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Esd Protection Device, 6V, Sot-23; Clamping Voltage Vc Max Littelfuse TVS Diodes
Diode Type Zener; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS
VR 5 volts
VBR 6 to ? volts 6 volts 6 volts 6 volts 6 volts
CT 1 pF
Unlock Full Specs
to access all available technical data