Micro Commercial Components Corp. 5V SOT23 TVS Protection Diode SRV05-4D-TP

Description
ESD,5V,SOT23-6L Product overview: SRV05-4D-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5V, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SRV05-4D-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ESD,5V,SOT23-6L Product overview: SRV05-4D-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5V, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SRV05-4D-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V SOT23 TVS Protection Diode
144-SRV05-4D-TP
5V SOT23 TVS Protection Diode 144-SRV05-4D-TP
ESD,5V,SOT23-6L Product overview: SRV05-4D-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5V, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SRV05-4D-TP can be used for catalog matching and distributor lookup.

ESD,5V,SOT23-6L Product overview: SRV05-4D-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5V, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SRV05-4D-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1383537-SRV05-4D-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1383537-SRV05-4D-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1383537-SRV05-4D-TP
Win Source Part Number: 1383537-SRV05-4D-TP Category: Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes Type: Steering (Rail to Rail) Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 pcs Unidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 7V Voltage - Clamping (Max) @ Ipp: 12V Power - Peak Pulse: 72W Power Line Protection: Yes Capacitance @ Frequency: 1.2pF @ 1MHz Current - Peak Pulse (10/1000µs): 6A (8/20µs) Mounting Type: Surface Mount Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6L Temperature Range - Operating: -55°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Base Product Number: SRV05 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383537-SRV05-4D-TP
Category: Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes
Type: Steering (Rail to Rail)
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000 pcs
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 7V
Voltage - Clamping (Max) @ Ipp: 12V
Power - Peak Pulse: 72W
Power Line Protection: Yes
Capacitance @ Frequency: 1.2pF @ 1MHz
Current - Peak Pulse (10/1000µs): 6A (8/20µs)
Mounting Type: Surface Mount
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6L
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Base Product Number: SRV05
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
TVS Diodes - 353-SRV05-4D-TPCT-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L

12V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L

Buy Now Datasheet
TVS Diodes - 353-SRV05-4D-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L

12V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L

Buy Now Datasheet
TVS Diodes - 353-SRV05-4D-TPTR-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L

12V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SRV05-4D-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SRV05-4D-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SRV05-4D-TP
ESD,5V,SOT23-6L

ESD,5V,SOT23-6L

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SRV05-4D-TP 1383537-SRV05-4D-TP 353-SRV05-4D-TPCT-ND SRV05-4D-TP
Product Name 5V SOT23 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) SOT-23-6 SOT23; SOT-23-6 SOT23; SOT-23-6L
Peak Pulse Power 72 watts 72 watts 72 watts 72 watts
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data