Manufacturer: Micro Commercial Co
Win Source Part Number: 897593-SS110-TP
Features: Diode Schottky 100 V 1A Surface Mount DO-214AC (SMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SS110
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SS110-TPDKR, SS110-TPTR, SS110TP, SS110-TPCT, Q3168653
DIODE SCHOTTKY 100V 1A DO214AC
Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)
DIODE SCHOTTKY 100V 1A SMA Product overview: SS110-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS110-TP can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 100V 1A SMA
Schottky Diodes & Rectifiers 100V, 1A
DIODE SCHOTTKY 100V 1A SMA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 897593-SS110-TP | SS110-TPTR-ND | 280-SS110-TP | SS110-TP | SS110-TP | SS110-TP |
| Product Name | Diodes, Rectifiers - Single - SS110-TP | Single Diodes | Schottky 100V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Package | SMA; DO-214AC (SMA) | Tape & Reel (TR) | SMA | DO-214AC | SMA; DO-214AC, SMA |