Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single SS10P4-M3/87A

Description
Win Source Part Number: 1281247-SS10P4-M3/87 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 6,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 560 mV @ 10 A Current - Reverse Leakage @ Vr: 800 µA @ 40 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS10P4-M3/87AGITR,SS 10P4-M3/87AGIDKR,SS1 0P4-M3/87AGICT,SS10P 4-M3/87A Base Product Number: SS10P4
Request a Quote Datasheet
Description
Win Source Part Number: 1281247-SS10P4-M3/87 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 6,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 560 mV @ 10 A Current - Reverse Leakage @ Vr: 800 µA @ 40 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS10P4-M3/87AGITR,SS 10P4-M3/87AGIDKR,SS1 0P4-M3/87AGICT,SS10P 4-M3/87A Base Product Number: SS10P4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281247-SS10P4-M3/87A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281247-SS10P4-M3/87A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281247-SS10P4-M3/87A
Win Source Part Number: 1281247-SS10P4-M3/87 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 6,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 560 mV @ 10 A Current - Reverse Leakage @ Vr: 800 µA @ 40 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS10P4-M3/87AGITR,SS 10P4-M3/87AGIDKR,SS1 0P4-M3/87AGICT,SS10P 4-M3/87A Base Product Number: SS10P4

Win Source Part Number: 1281247-SS10P4-M3/87A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 6,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 560 mV @ 10 A
Current - Reverse Leakage @ Vr: 800 µA @ 40 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SS10P4-M3/87AGITR,SS10P4-M3/87AGIDKR,SS10P4-M3/87AGICT,SS10P4-M3/87A
Base Product Number: SS10P4

Buy Now Datasheet
10 A 40 V 277A Diode and Rectifier - 280-SS10P4-M3/87A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 A 40 V 277A Diode and Rectifier
280-SS10P4-M3/87A
10 A 40 V 277A Diode and Rectifier 280-SS10P4-M3/87A
DIODE 10 A, 40 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS10P4-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 40 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 40 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P4-M3/87A can be used for catalog matching and distributor lookup.

DIODE 10 A, 40 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS10P4-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 40 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 40 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P4-M3/87A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS10P4-M3/87AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 40V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS10P4-M3/87AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 40V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS10P4-M3/87AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 40V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS10P4-M3/87A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS10P4-M3/87A
Discrete Semiconductor Products - Diodes - Rectifiers SS10P4-M3/87A
DIODE SCHOTTKY 40V 10A TO277A

DIODE SCHOTTKY 40V 10A TO277A

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 1281247-SS10P4-M3/87A 280-SS10P4-M3/87A SS10P4-M3/87AGITR-ND SS10P4-M3/87A
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single 10 A 40 V 277A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-277, 3-PowerDFN Tape and Reel
Unlock Full Specs
to access all available technical data