Vishay Intertechnology, Inc. Schottky 90V 10A Diode and Rectifier SS10PH9HM3/87A

Description
DIODE SCHOTTKY 90V 10A TO277A Product overview: SS10PH9HM3/87A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10PH9HM3/87A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 90V 10A TO277A Product overview: SS10PH9HM3/87A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10PH9HM3/87A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 90V 10A Diode and Rectifier - 280-SS10PH9HM3/87A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 90V 10A Diode and Rectifier
280-SS10PH9HM3/87A
Schottky 90V 10A Diode and Rectifier 280-SS10PH9HM3/87A
DIODE SCHOTTKY 90V 10A TO277A Product overview: SS10PH9HM3/87A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10PH9HM3/87A can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 90V 10A TO277A Product overview: SS10PH9HM3/87A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10PH9HM3/87A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS10PH9HM3/87A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS10PH9HM3/87A-ND
Single Diodes SS10PH9HM3/87A-ND
Diode Schottky 90V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 90V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS10PH9HM3/87A - 1102022-SS10PH9HM3/87A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS10PH9HM3/87A
1102022-SS10PH9HM3/87A
Diodes, Rectifiers - Single - SS10PH9HM3/87A 1102022-SS10PH9HM3/87A
Manufacturer: Vishay Win Source Part Number: 1102022-SS10PH9HM3/8 7A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 880mV @ 10A Current - Reverse Leakage @ Vr: 10μA @ 90V Capacitance @ Vr, F: 270pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Family Name: SS10PH9 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SBR10M100P5Q-13D; SDT10A100P5-7D; TSP8A100SHS2G; SDT8A100P5-13; Introduction Date: November 20, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1102022-SS10PH9HM3/87A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 880mV @ 10A
Current - Reverse Leakage @ Vr: 10μA @ 90V
Capacitance @ Vr, F: 270pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Family Name: SS10PH9
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SBR10M100P5Q-13D; SDT10A100P5-7D; TSP8A100SHS2G; SDT8A100P5-13;
Introduction Date: November 20, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS10PH9HM3/87A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS10PH9HM3/87A
Discrete Semiconductor Products - Diodes - Rectifiers SS10PH9HM3/87A
DIODE SCHOTTKY 90V 10A TO277A

DIODE SCHOTTKY 90V 10A TO277A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-SS10PH9HM3/87A SS10PH9HM3/87A-ND 1102022-SS10PH9HM3/87A SS10PH9HM3/87A
Product Name Schottky 90V 10A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SS10PH9HM3/87A Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) TO-277A (SMPC)
Unlock Full Specs
to access all available technical data