Manufacturer: Micro Commercial Co
Win Source Part Number: 802547-SS1150-LTP
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -50°C ~ 150°C
Supplier Device Package: DO-214AC (SMA)
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 150V
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 1A
Current - Reverse Leakage at Vr: 50μA at 150V
Capacitance at Vr, F: 110pF at 4V, 1MHz
Part Number Series: SS1150
DIODE SCHOTTKY 150V 1A DO214AC Product overview: SS1150-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1150-LTP can be used for catalog matching and distributor lookup.
Diode Schottky 150V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 150V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 150V 1A Surface Mount DO-214AC (SMA)
Schottky Diodes & Rectifiers DIODE SCHOTTKY 150V 1A DO214AC
DIODE SCHOTTKY 150V 1A DO214AC
DIODE SCHOTTKY 150V 1A DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 802547-SS1150-LTP | 280-SS1150-LTP | SS1150-LTPMSCT-ND | SS1150-LTP | SS1150-LTP | SS1150-LTP |
| Product Name | Diodes, Rectifiers - Single - SS1150-LTP | Schottky 150V 1A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts |