Vishay Precision Group 7 A 50 V 277A Diode and Rectifier SS10P5-M3/86A

Description
DIODE 7 A, 50 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS10P5-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7 A, 50 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7 A, 50 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P5-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 7 A, 50 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS10P5-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7 A, 50 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7 A, 50 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P5-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7 A 50 V 277A Diode and Rectifier - 280-SS10P5-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7 A 50 V 277A Diode and Rectifier
280-SS10P5-M3/86A
7 A 50 V 277A Diode and Rectifier 280-SS10P5-M3/86A
DIODE 7 A, 50 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS10P5-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7 A, 50 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7 A, 50 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P5-M3/86A can be used for catalog matching and distributor lookup.

DIODE 7 A, 50 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS10P5-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7 A, 50 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7 A, 50 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P5-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SS10P5-M3/86A - 1102015-SS10P5-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS10P5-M3/86A
1102015-SS10P5-M3/86A
Diodes, Rectifiers - Single - SS10P5-M3/86A 1102015-SS10P5-M3/86A
Manufacturer: Vishay Win Source Part Number: 1102015-SS10P5-M3/86 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 7A Voltage - Forward (Vf) (Max) @ If: 550mV @ 7A Current - Reverse Leakage @ Vr: 150μA @ 50V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1102015-SS10P5-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 7A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 7A
Current - Reverse Leakage @ Vr: 150μA @ 50V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - SS10P5-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 7A Surface Mount TO-277A (SMPC)

Diode Schottky 50V 7A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS10P5-M3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 7A Surface Mount TO-277A (SMPC)

Diode Schottky 50V 7A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS10P5-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 7A Surface Mount TO-277A (SMPC)

Diode Schottky 50V 7A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7103658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103658
Schottky Diodes & Rectifiers 7103658
Vishay SS10P5-M3/86A Diode

Vishay SS10P5-M3/86A Diode

Supplier's Site
Schottky Diodes & Rectifiers - 7103658P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103658P
Schottky Diodes & Rectifiers 7103658P
Vishay SS10P5-M3/86A Diode

Vishay SS10P5-M3/86A Diode

Supplier's Site
Schottky Diodes & Rectifiers - 9190313 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9190313
Schottky Diodes & Rectifiers 9190313
Vishay SS10P5-M3/86A Diode

Vishay SS10P5-M3/86A Diode

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SS10P5-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS10P5-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers SS10P5-M3/86A
DIODE SCHOTTKY 50V 7A TO277A

DIODE SCHOTTKY 50V 7A TO277A

Supplier's Site
Diode, Schottky, 10A, 50V, Smpc; Repetitive Peak Reverse Voltage Vishay - 75R3233 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 10A, 50V, Smpc; Repetitive Peak Reverse Voltage Vishay
75R3233
Diode, Schottky, 10A, 50V, Smpc; Repetitive Peak Reverse Voltage Vishay 75R3233
DIODE, SCHOTTKY, 10A, 50V, SMPC; Repetitive Peak Reverse Voltage:50V; Average Forward Current:10A; Diode Configuration:Single ; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:670mV; Forward Surge Current:280A RoHS Compliant: Yes

DIODE, SCHOTTKY, 10A, 50V, SMPC; Repetitive Peak Reverse Voltage:50V; Average Forward Current:10A; Diode Configuration:Single; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:670mV; Forward Surge Current:280A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes
Product Number 280-SS10P5-M3/86A 1102015-SS10P5-M3/86A SS10P5-M3/86AGITR-ND 7103658 7103658P SS10P5-M3/86A 75R3233
Product Name 7 A 50 V 277A Diode and Rectifier Diodes, Rectifiers - Single - SS10P5-M3/86A Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode, Schottky, 10A, 50V, Smpc; Repetitive Peak Reverse Voltage Vishay
Package Tape and Reel TO-277A (SMPC) To-277a TO-277 TO-277A
IO 7 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active
VF 0.5500 volts 0.5500 volts 0.6700 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCKV45K12F - Micross Components, Inc.
Specs
IFSM 10 amps
IF 800 mA
trr 300 ns
View Details
B48-2 and B48-2T Series B482C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - 1PS74SB23,125 - Nexperia B.V.
Specs
Package SOT457; SOT457 SOT457
RoHS Compliant RoHS
IFSM 25 amps
View Details
4 suppliers