PANJIT SemiConductor Single Diodes SS1020FL_R1_00001

Description
Diode Schottky 20V 1A Surface Mount SOD-123FL
Request a Quote Datasheet
Description
Diode Schottky 20V 1A Surface Mount SOD-123FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 3757-SS1020FL_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A Surface Mount SOD-123FL

Diode Schottky 20V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - 3757-SS1020FL_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A Surface Mount SOD-123FL

Diode Schottky 20V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - 3757-SS1020FL_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A Surface Mount SOD-123FL

Diode Schottky 20V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1096086-SS1020FL_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1096086-SS1020FL_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1096086-SS1020FL_R1_00001
Win Source Part Number: 1096086-SS1020FL_R1_ 00001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 1 A Current - Reverse Leakage @ Vr: 30 µA @ 20 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SOD-123F Supplier Device Package: SOD-123FL Alternative Parts (Cross-Reference): SS1020FL_R1_00001SS1 020FL _R1 _00001; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-SS1020FL_R1_000 01CT,3757-SS1020FL_R 1_00001DKR,3757-SS10 20FL_R1_00001TR

Win Source Part Number: 1096086-SS1020FL_R1_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 1 A
Current - Reverse Leakage @ Vr: 30 µA @ 20 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
Alternative Parts (Cross-Reference): SS1020FL_R1_00001SS1020FL _R1 _00001;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-SS1020FL_R1_00001CT,3757-SS1020FL_R1_00001DKR,3757-SS1020FL_R1_00001TR

Buy Now Datasheet
Schottky 1A 20V Diode and Rectifier - 280-SS1020FL_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1A 20V Diode and Rectifier
280-SS1020FL_R1_00001
Schottky 1A 20V Diode and Rectifier 280-SS1020FL_R1_00001
Rectifier Diode, Schottky, 1 Element, 1A, 20V V(RRM), Silicon, Product overview: SS1020FL_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1020FL_R1_0000 1 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 1A, 20V V(RRM), Silicon, Product overview: SS1020FL_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1020FL_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes SS1020FL_R1_00001
DIODE SCHOTTKY 20V 1A SOD123FL

DIODE SCHOTTKY 20V 1A SOD123FL

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS1020FL_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS1020FL_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers SS1020FL_R1_00001
DIODE SCHOTTKY 20V 1A SOD123FL

DIODE SCHOTTKY 20V 1A SOD123FL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 3757-SS1020FL_R1_00001DKR-ND 1096086-SS1020FL_R1_00001 280-SS1020FL_R1_00001 SS1020FL_R1_00001 SS1020FL_R1_00001
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 1A 20V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data