3.3V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
3.3V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
3.3V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
TVS Diode 70V Unidirectional 4pF SOIC 85V 10A Product overview: SRDA70-4.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 70V, 4pF, 85V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 70V, 4pF, 85V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SRDA70-4.TBT can be used for catalog matching and distributor lookup.
TVS DIODE 70VWM 3.3VC 8-SO
TVS DIODE 70VWM 3.3VC 8-SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SRDA70-4.TBTDKR-ND | 144-SRDA70-4.TBT | SRDA70-4.TBT | SRDA70-4.TBT |
| Product Name | TVS Diodes | 70V 4pF 85V SOIC TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | 8-SOIC (0.154", 3.90mm Width) | 8-SO |
| VC | 3.3 volts | 3.3 volts | 3.3 volts | |
| VBR | 85 volts | 85 volts | 85 volts |