Vishay Intertechnology, Inc. 1.75 A 40 V 277A Diode and Rectifier SS12P4C-M3/86A

Description
DIODE 1.75 A, 40 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS12P4C-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75 A, 40 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.75 A, 40 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS12P4C-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 1.75 A, 40 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS12P4C-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75 A, 40 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.75 A, 40 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS12P4C-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.75 A 40 V 277A Diode and Rectifier - 280-SS12P4C-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.75 A 40 V 277A Diode and Rectifier
280-SS12P4C-M3/86A
1.75 A 40 V 277A Diode and Rectifier 280-SS12P4C-M3/86A
DIODE 1.75 A, 40 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS12P4C-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75 A, 40 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.75 A, 40 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS12P4C-M3/86A can be used for catalog matching and distributor lookup.

DIODE 1.75 A, 40 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS12P4C-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75 A, 40 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.75 A, 40 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS12P4C-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SS12P4C-M3/86A - 066036-SS12P4C-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SS12P4C-M3/86A
066036-SS12P4C-M3/86A
Diodes, Rectifiers - Arrays - SS12P4C-M3/86A 066036-SS12P4C-M3/86A
Manufacturer: Vishay Win Source Part Number: 066036-SS12P4C-M3/86 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 520mV @ 6A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -55°C to 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 6A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 066036-SS12P4C-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 520mV @ 6A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - 112-SS12P4C-M3/86ADKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY SCHOTT 40V 6A TO277A

DIODE ARRAY SCHOTT 40V 6A TO277A

Buy Now Datasheet
Diode Arrays - 112-SS12P4C-M3/86ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 6A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Schottky 40V 6A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Diode Arrays - 112-SS12P4C-M3/86ACT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY SCHOTT 40V 6A TO277A

DIODE ARRAY SCHOTT 40V 6A TO277A

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS12P4C-M3/86A
Schottky Diodes & Rectifiers SS12P4C-M3/86A
Schottky Diodes & Rectifiers 12 Amp 40 Volt 280 Amp IFSM

Schottky Diodes & Rectifiers 12 Amp 40 Volt 280 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS12P4C-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS12P4C-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers SS12P4C-M3/86A
DIODE ARR SCHOTT 40V 6A TO277A

DIODE ARR SCHOTT 40V 6A TO277A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number 280-SS12P4C-M3/86A 066036-SS12P4C-M3/86A 112-SS12P4C-M3/86ADKR-ND SS12P4C-M3/86A SS12P4C-M3/86A
Product Name 1.75 A 40 V 277A Diode and Rectifier Diodes, Rectifiers - Arrays - SS12P4C-M3/86A Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel TO-277A (SMPC) TO-277, 3-PowerDFN TO-277A-3
RoHS Compliant RoHS
IO 6 amps
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - BAS70-06B5000 - 863461-BAS70-06B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S14160-3050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: MS868C10 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Schottky barrier diode - BAT54A,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers