Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - SS12P4S-M3/86A SS12P4S-M3/86A

Description
Manufacturer: Vishay Win Source Part Number: 042853-SS12P4S-M3/86 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 600mV @ 12A Current - Reverse Leakage @ Vr: 800μA @ 40V Capacitance @ Vr, F: 750pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 042853-SS12P4S-M3/86 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 600mV @ 12A Current - Reverse Leakage @ Vr: 800μA @ 40V Capacitance @ Vr, F: 750pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SS12P4S-M3/86A - 042853-SS12P4S-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS12P4S-M3/86A
042853-SS12P4S-M3/86A
Diodes, Rectifiers - Single - SS12P4S-M3/86A 042853-SS12P4S-M3/86A
Manufacturer: Vishay Win Source Part Number: 042853-SS12P4S-M3/86 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 600mV @ 12A Current - Reverse Leakage @ Vr: 800μA @ 40V Capacitance @ Vr, F: 750pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 042853-SS12P4S-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 12A
Current - Reverse Leakage @ Vr: 800μA @ 40V
Capacitance @ Vr, F: 750pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 112-SS12P4S-M3/86ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 12A Surface Mount TO-277A (SMPC)

Diode Schottky 30V 12A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - 112-SS12P4S-M3/86ACT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 12A TO277A

DIODE SCHOTTKY 40V 12A TO277A

Buy Now Datasheet
Single Diodes - 112-SS12P4S-M3/86ADKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 12A TO277A

DIODE SCHOTTKY 40V 12A TO277A

Buy Now Datasheet
Schottky Diode and Rectifier - 280-SS12P4S-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
280-SS12P4S-M3/86A
Schottky Diode and Rectifier 280-SS12P4S-M3/86A
Schottky Diodes & Rectifiers 12 Amp 40 Volt 280 Amp IFSM Product overview: SS12P4S-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS12P4S-M3/86A can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 12 Amp 40 Volt 280 Amp IFSM Product overview: SS12P4S-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS12P4S-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS12P4S-M3/86A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS12P4S-M3/86A
Single Diodes SS12P4S-M3/86A
DIODE SCHOTTKY 30V 12A TO277A

DIODE SCHOTTKY 30V 12A TO277A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS12P4S-M3/86A
Schottky Diodes & Rectifiers SS12P4S-M3/86A
Schottky Diodes & Rectifiers 12 Amp 40 Volt 280 Amp IFSM

Schottky Diodes & Rectifiers 12 Amp 40 Volt 280 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS12P4S-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS12P4S-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers SS12P4S-M3/86A
DIODE SCHOTTKY 30V 12A TO277A

DIODE SCHOTTKY 30V 12A TO277A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 042853-SS12P4S-M3/86A 112-SS12P4S-M3/86ATR-ND 280-SS12P4S-M3/86A SS12P4S-M3/86A SS12P4S-M3/86A SS12P4S-M3/86A
Product Name Diodes, Rectifiers - Single - SS12P4S-M3/86A Single Diodes Schottky Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Active
Package TO-277A (SMPC) Tape and Reel TO-277, 3-PowerDFN TO-277A-3
VF 0.6000 volts 0.6000 volts 0.6000 volts
Unlock Full Specs
to access all available technical data