Power Rectifier, Ultra-Fast Recovery, Switch-mode, 6 A, 200 V
DIODE ARRAY GP 200V 3A DPAK
Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARRAY GP 200V 3A DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 897579-SRVUD620CTT4G
Series: Automotive, AEC-Q101, SWITCHMODE™
Features: Diode Array 1 Pair Common Cathode Standard 200 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: SRVUD620
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 6 A, 200 V, 2500-REEL Product overview: SRVUD620CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6 A, 200 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SRVUD620CTT4G can be used for catalog matching and distributor lookup.
Rectifiers ULTRAFAST 200V 6A
DIODE PWR RECT 200V 6A DPAK-3
DIODE ARRAY GP 200V 3A DPAK
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | SRVUD620CTT4G | 488-SRVUD620CTT4GCT-ND | 897579-SRVUD620CTT4G | 286-SRVUD620CTT4G | SRVUD620CTT4G | SRVUD620CTT4G | SRVUD620CTT4G |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - SRVUD620CTT4G | 6 A 200 V Diode and Rectifier | Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | Rectifier | ||||||
| Life Cycle Stage | Active | Active | |||||
| Package | DPAK; DPAK-3 | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; DPAK | DPAK; DPAK-3 | DPAK | ||
| Arrangement | Common Catode | ||||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) |