PANJIT SemiConductor Schottky 1A 40V Diode and Rectifier SS1040FL-AU_R1_000A1

Description
Rectifier Diode, Schottky, 1 Element, 1A, 40V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-2 Product overview: SS1040FL-AU_R1_000A1 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1040FL-AU_R1_0 00A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Element, 1A, 40V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-2 Product overview: SS1040FL-AU_R1_000A1 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1040FL-AU_R1_0 00A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 1A 40V Diode and Rectifier - 280-SS1040FL-AU_R1_000A1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1A 40V Diode and Rectifier
280-SS1040FL-AU_R1_000A1
Schottky 1A 40V Diode and Rectifier 280-SS1040FL-AU_R1_000A1
Rectifier Diode, Schottky, 1 Element, 1A, 40V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-2 Product overview: SS1040FL-AU_R1_000A1 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1040FL-AU_R1_0 00A1 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 1A, 40V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-2 Product overview: SS1040FL-AU_R1_000A1 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1040FL-AU_R1_000A1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SS1040FL-AU_R1_000A1 - 935003-SS1040FL-AU_R1_000A1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS1040FL-AU_R1_000A1
935003-SS1040FL-AU_R1_000A1
Diodes, Rectifiers - Single - SS1040FL-AU_R1_000A1 935003-SS1040FL-AU_R1_000A1
Manufacturer: Panjit Win Source Part Number: 935003-SS1040FL-AU_R 1_000A1 Features: Diode Schottky 40 V 1A Surface Mount SOD-123FL Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-123FL ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.10.0080 Other Part Number: 3757-SS1040FL-AU_R1_ 000A1CT, 3757-SS1040FL-AU_R1_ 000A1TR, 3757-SS1040FL-AU_R1_ 000A1DKR

Manufacturer: Panjit
Win Source Part Number: 935003-SS1040FL-AU_R1_000A1
Features: Diode Schottky 40 V 1A Surface Mount SOD-123FL
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-123FL
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.10.0080
Other Part Number: 3757-SS1040FL-AU_R1_000A1CT, 3757-SS1040FL-AU_R1_000A1TR, 3757-SS1040FL-AU_R1_000A1DKR

Buy Now
Single Diodes - 3757-SS1040FL-AU_R1_000A1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount SOD-123FL

Diode Schottky 40V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - 3757-SS1040FL-AU_R1_000A1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount SOD-123FL

Diode Schottky 40V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - 3757-SS1040FL-AU_R1_000A1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount SOD-123FL

Diode Schottky 40V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS1040FL-AU_R1_000A1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS1040FL-AU_R1_000A1
Discrete Semiconductor Products - Diodes - Rectifiers SS1040FL-AU_R1_000A1
DIODE SCHOTTKY 40V 1A SOD123FL

DIODE SCHOTTKY 40V 1A SOD123FL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-SS1040FL-AU_R1_000A1 935003-SS1040FL-AU_R1_000A1 3757-SS1040FL-AU_R1_000A1TR-ND SS1040FL-AU_R1_000A1
Product Name Schottky 1A 40V Diode and Rectifier Diodes, Rectifiers - Single - SS1040FL-AU_R1_000A1 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data