Vishay Intertechnology, Inc. Single Diodes SS10P3-M3/86A

Description
DIODE SCHOTTKY 30V 10A TO277A
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 10A TO277A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-SS10P3-M3/86ACT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 10A TO277A

DIODE SCHOTTKY 30V 10A TO277A

Buy Now Datasheet
Single Diodes - 112-SS10P3-M3/86ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 30V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - 112-SS10P3-M3/86ADKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 10A TO277A

DIODE SCHOTTKY 30V 10A TO277A

Buy Now Datasheet
Diodes, Rectifiers - Single - SS10P3-M3/86A - 1102010-SS10P3-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS10P3-M3/86A
1102010-SS10P3-M3/86A
Diodes, Rectifiers - Single - SS10P3-M3/86A 1102010-SS10P3-M3/86A
Manufacturer: Vishay Win Source Part Number: 1102010-SS10P3-M3/86 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 560mV @ 10A Current - Reverse Leakage @ Vr: 800μA @ 30V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1102010-SS10P3-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 560mV @ 10A
Current - Reverse Leakage @ Vr: 800μA @ 30V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky Diode and Rectifier - 280-SS10P3-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
280-SS10P3-M3/86A
Schottky Diode and Rectifier 280-SS10P3-M3/86A
Schottky Diodes & Rectifiers 10 Amp 30 Volt Product overview: SS10P3-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P3-M3/86A can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 10 Amp 30 Volt Product overview: SS10P3-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS10P3-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS10P3-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS10P3-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers SS10P3-M3/86A
DIODE SCHOTTKY 30V 10A TO277A

DIODE SCHOTTKY 30V 10A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS10P3-M3/86A
Schottky Diodes & Rectifiers SS10P3-M3/86A
Schottky Diodes & Rectifiers 10 Amp 30 Volt

Schottky Diodes & Rectifiers 10 Amp 30 Volt

Buy Now Datasheet
Single Diodes - SS10P3-M3/86A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS10P3-M3/86A
Single Diodes SS10P3-M3/86A
DIODE SCHOTTKY 30V 10A TO277A

DIODE SCHOTTKY 30V 10A TO277A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 112-SS10P3-M3/86ACT-ND 1102010-SS10P3-M3/86A 280-SS10P3-M3/86A SS10P3-M3/86A SS10P3-M3/86A SS10P3-M3/86A
Product Name Single Diodes Diodes, Rectifiers - Single - SS10P3-M3/86A Schottky Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data