PANJIT SemiConductor Diodes, Rectifiers - Single - SS0520_R1_00001 SS0520_R1_00001

Description
Manufacturer: Panjit Win Source Part Number: 1258882-SS0520_R1_00 001 Manufacturer Homepage: www.panjit.com.tw Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panjit Win Source Part Number: 1258882-SS0520_R1_00 001 Manufacturer Homepage: www.panjit.com.tw Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SS0520_R1_00001 - 1258882-SS0520_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS0520_R1_00001
1258882-SS0520_R1_00001
Diodes, Rectifiers - Single - SS0520_R1_00001 1258882-SS0520_R1_00001
Manufacturer: Panjit Win Source Part Number: 1258882-SS0520_R1_00 001 Manufacturer Homepage: www.panjit.com.tw Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Panjit
Win Source Part Number: 1258882-SS0520_R1_00001
Manufacturer Homepage: www.panjit.com.tw
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
Single Diodes - 3757-SS0520_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 500mA Surface Mount SOD-123

Diode Schottky 20V 500mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 3757-SS0520_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 500mA Surface Mount SOD-123

Diode Schottky 20V 500mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 3757-SS0520_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 500mA Surface Mount SOD-123

Diode Schottky 20V 500mA Surface Mount SOD-123

Buy Now Datasheet
Singapore, Singapore
Schottky 0.5A 20V Diode and Rectifier
280-SS0520_R1_00001
Schottky 0.5A 20V Diode and Rectifier 280-SS0520_R1_00001
Rectifier Diode, Schottky, 1 Element, 0.5A, 20V V(RRM), Silicon, Product overview: SS0520_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.5A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS0520_R1_00001 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.5A, 20V V(RRM), Silicon, Product overview: SS0520_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.5A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS0520_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS0520_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS0520_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers SS0520_R1_00001
DIODE SCHOTTKY 20V 500MA SOD123

DIODE SCHOTTKY 20V 500MA SOD123

Supplier's Site
Single Diodes - SS0520_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS0520_R1_00001
Single Diodes SS0520_R1_00001
DIODE SCHOTTKY 20V 500MA SOD123

DIODE SCHOTTKY 20V 500MA SOD123

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - SS0520_R1_00001 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SS0520_R1_00001
Diodes >> Schottky Barrier Diodes (SBD) SS0520_R1_00001
20V 385mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS

20V 385mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 1258882-SS0520_R1_00001 3757-SS0520_R1_00001CT-ND 280-SS0520_R1_00001 SS0520_R1_00001 SS0520_R1_00001 SS0520_R1_00001
Product Name Diodes, Rectifiers - Single - SS0520_R1_00001 Single Diodes Schottky 0.5A 20V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diodes >> Schottky Barrier Diodes (SBD)
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data