Vishay Intertechnology, Inc. Single Diodes SS10PH102-M3/I

Description
RECTIFIER, SCHOTTKY BARRIER, 10A
Request a Quote Datasheet
Description
RECTIFIER, SCHOTTKY BARRIER, 10A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-SS10PH102-M3/ITR-ND - DigiKey
Thief River Falls, MN, United States
RECTIFIER, SCHOTTKY BARRIER, 10A

RECTIFIER, SCHOTTKY BARRIER, 10A

Buy Now Datasheet
Single Diodes - 112-SS10PH102-M3/ICT-ND - DigiKey
Thief River Falls, MN, United States
RECTIFIER, SCHOTTKY BARRIER, 10A

RECTIFIER, SCHOTTKY BARRIER, 10A

Buy Now Datasheet
Single Diodes - 112-SS10PH102-M3/IDKR-ND - DigiKey
Thief River Falls, MN, United States
RECTIFIER, SCHOTTKY BARRIER, 10A

RECTIFIER, SCHOTTKY BARRIER, 10A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 112-SS10PH102-M3/ITR-ND
Product Name Single Diodes
Tj -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 155169 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Low Leakage
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG801C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8000 volts
View Details
Switching Diode, 250V, Sot-23, Full Reel; Diode Configuration Nexperia - 25AC6195 - Newark, An Avnet Company
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 1.25 volts
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details