onsemi TVS Diodes SRV05-4MR6T1G

Description
17.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP
Request a Quote Datasheet
Description
17.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 488-SRV05-4MR6T1GTR-ND - DigiKey
Thief River Falls, MN, United States
17.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

17.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

Buy Now Datasheet
TVS Diodes - 488-SRV05-4MR6T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
17.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

17.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

Buy Now Datasheet
TVS Diodes - 488-SRV05-4MR6T1GCT-ND - DigiKey
Thief River Falls, MN, United States
17.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

17.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

Buy Now Datasheet
Singapore, Singapore
5V 17.5V 5A TVS Protection Diode
144-SRV05-4MR6T1G
5V 17.5V 5A TVS Protection Diode 144-SRV05-4MR6T1G
Unidirectional TVS Diode, 5V, 17.5V Clamp, 5A Peak, TSOP Product overview: SRV05-4MR6T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 17.5V, 5A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 17.5V, 5A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SRV05-4MR6T1G can be used for catalog matching and distributor lookup.

Unidirectional TVS Diode, 5V, 17.5V Clamp, 5A Peak, TSOP Product overview: SRV05-4MR6T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 17.5V, 5A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 17.5V, 5A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SRV05-4MR6T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SRV05-4MR6T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SRV05-4MR6T1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SRV05-4MR6T1G
TVS DIODE 5VWM 17.5VC 6TSOP

TVS DIODE 5VWM 17.5VC 6TSOP

Supplier's Site
Tvs Array, Esd Protection, 5V, Tsop; Clamping Voltage Vc Max Onsemi - 42AC1848 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array, Esd Protection, 5V, Tsop; Clamping Voltage Vc Max Onsemi
42AC1848
Tvs Array, Esd Protection, 5V, Tsop; Clamping Voltage Vc Max Onsemi 42AC1848
TVS ARRAY, ESD PROTECTION, 5V, TSOP; Clamping Voltage Vc Max:17.5V; Diode Case Style:TSOP; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS ARRAY, ESD PROTECTION, 5V, TSOP; Clamping Voltage Vc Max:17.5V; Diode Case Style:TSOP; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes SRV05-4MR6T1G
TVS DIODE 5VWM 17.5VC 6TSOP

TVS DIODE 5VWM 17.5VC 6TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number 488-SRV05-4MR6T1GTR-ND 144-SRV05-4MR6T1G SRV05-4MR6T1G 42AC1848 SRV05-4MR6T1G
Product Name TVS Diodes 5V 17.5V 5A TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Array, Esd Protection, 5V, Tsop; Clamping Voltage Vc Max Onsemi TVS Diodes
Configuration Single Single
Package SOT23; SOT-23-6 Thin, TSOT-23-6 Tape and Reel 6-TSOP TSOP SOT23; SOT-23-6 Thin, TSOT-23-6
Peak Pulse Power 300 watts 300 watts 300 watts 300 watts
VC 17.5 volts 17.5 volts 17.5 volts
VBR 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual high-speed switching diodes - BAV199QCZ - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-6010PS - Hamamatsu Photonics Europe
Specs
CT 2200 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - 1PS226,115 - 905756-1PS226,115 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 80 V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SMT3; MPAK
View Details
Rectifier Diodes, Type SBD - Model: MS868C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details