onsemi TVS Diodes SRDA05-4R2

Description
12V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
Request a Quote Datasheet
Description
12V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SRDA05-4R2OS-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

12V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1298759-SRDA05-4R2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298759-SRDA05-4R2
Circuit Protection - TVS - Diodes 1298759-SRDA05-4R2
Win Source Part Number: 1298759-SRDA05-4R2 Category: Circuit Protection>TVS - Diodes Type: Steering (Rail to Rail) Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Unidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 5V Voltage - Breakdown (Min): 6V Voltage - Clamping (Max) @ Ipp: 12V Power - Peak Pulse: 500W Power Line Protection: Yes Capacitance @ Frequency: 10pF @ 1MHz Current - Peak Pulse (10/1000µs): 10A (8/20µs) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: 2156-SRDA05-4R2-ONTR ,SRDA05-4R2OS,=SRDA0 5=4R2,ONSONSSRDA05-4 R2,=SRDA05 Base Product Number: SRDA05 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1298759-SRDA05-4R2
Category: Circuit Protection>TVS - Diodes
Type: Steering (Rail to Rail)
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 12V
Power - Peak Pulse: 500W
Power Line Protection: Yes
Capacitance @ Frequency: 10pF @ 1MHz
Current - Peak Pulse (10/1000µs): 10A (8/20µs)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 2156-SRDA05-4R2-ONTR,SRDA05-4R2OS,=SRDA05=4R2,ONSONSSRDA05-4R2,=SRDA05
Base Product Number: SRDA05
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
5V 15pF 10A SOIC TVS Protection Diode
144-SRDA05-4R2
5V 15pF 10A SOIC TVS Protection Diode 144-SRDA05-4R2
4-Ch Bidirectional TVS Diode, 5V, 15pF, SOIC, 10A Surge Product overview: SRDA05-4R2 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 15pF, 10A, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 15pF, 10A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SRDA05-4R2 can be used for catalog matching and distributor lookup.

4-Ch Bidirectional TVS Diode, 5V, 15pF, SOIC, 10A Surge Product overview: SRDA05-4R2 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 15pF, 10A, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 15pF, 10A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SRDA05-4R2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SRDA05-4R2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SRDA05-4R2
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SRDA05-4R2
TVS DIODE 5VWM 12VC 8-SOIC

TVS DIODE 5VWM 12VC 8-SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SRDA05-4R2OS-ND 1298759-SRDA05-4R2 144-SRDA05-4R2 SRDA05-4R2
Product Name TVS Diodes Circuit Protection - TVS - Diodes 5V 15pF 10A SOIC TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) Tape and Reel 8-SOIC
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
VC 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data