Vishay Intertechnology, Inc. 200V 1A Diode and Rectifier SRP100D-E3/73

Description
DIODE GEN PURP 200V 1A DO204AL Product overview: SRP100D-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SRP100D-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 200V 1A DO204AL Product overview: SRP100D-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SRP100D-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 1A Diode and Rectifier - 280-SRP100D-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Diode and Rectifier
280-SRP100D-E3/73
200V 1A Diode and Rectifier 280-SRP100D-E3/73
DIODE GEN PURP 200V 1A DO204AL Product overview: SRP100D-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SRP100D-E3/73 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 1A DO204AL Product overview: SRP100D-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SRP100D-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SRP100D-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Through Hole DO-204AL (DO-41)

Diode Standard 200V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281925-SRP100D-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281925-SRP100D-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281925-SRP100D-E3/73
Win Source Part Number: 1281925-SRP100D-E3/7 3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 3,000 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1 A Reverse Recovery Time (trr): 100 ns Current - Reverse Leakage @ Vr: 10 µA @ 200 V Capacitance @ Vr, F: 12pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 125°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SRP100D-E3/73GICT,SR P100D-E3/73GITB,SRP1 00D-E3/73 Base Product Number: SRP100 Product Status: Obsolete

Win Source Part Number: 1281925-SRP100D-E3/73
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 3,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1 A
Reverse Recovery Time (trr): 100 ns
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Capacitance @ Vr, F: 12pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 125°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SRP100D-E3/73GICT,SRP100D-E3/73GITB,SRP100D-E3/73
Base Product Number: SRP100
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Rectifiers Diodes Diodes
Product Number 280-SRP100D-E3/73 SRP100D-E3/73GITB-ND 1281925-SRP100D-E3/73
Product Name 200V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package Tape & Box (TB)
RoHS Compliant RoHS
Tj -50 C (-58 F) -50 to 125 C (-58 to 257 F) -50 to 125 C (-58 to 257 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data