Taiwan Semiconductor Co., Ltd. Single Diodes SS115

Description
Diode Schottky 150V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 150V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-SS115TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-SS115TR-ND
Single Diodes 1801-SS115TR-ND
Diode Schottky 150V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 150V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 1801-SS115CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-SS115CT-ND
Single Diodes 1801-SS115CT-ND
DIODE SCHOTTKY 150V 1A DO214AC

DIODE SCHOTTKY 150V 1A DO214AC

Buy Now Datasheet
Single Diodes - 1801-SS115DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-SS115DKR-ND
Single Diodes 1801-SS115DKR-ND
DIODE SCHOTTKY 150V 1A DO214AC

DIODE SCHOTTKY 150V 1A DO214AC

Buy Now Datasheet
Schottky SMD 1A 150V Diode and Rectifier - 280-SS115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 1A 150V Diode and Rectifier
280-SS115
Schottky SMD 1A 150V Diode and Rectifier 280-SS115
Schottky Diodes & Rectifiers 1A,150V,SMD SCHOTTKY Rect Product overview: SS115 from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS115 can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 1A,150V,SMD SCHOTTKY Rect Product overview: SS115 from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Rectifier, 1A, 150V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor - 99AC4448 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 150V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor
99AC4448
Schottky Rectifier, 1A, 150V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor 99AC4448
SCHOTTKY RECTIFIER, 1A, 150V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:950mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 150V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:950mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers
Product Number 1801-SS115TR-ND 280-SS115 99AC4448
Product Name Single Diodes Schottky SMD 1A 150V Diode and Rectifier Schottky Rectifier, 1A, 150V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor
Tj -55 to 125 C (-67 to 257 F) -65 C (-85 F)
Package Tape and Reel DO-214AC
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data