"Cable Clip, Twist Lock Natural Push In 0.400"" ~ 0.700"" (10.16mm ~ 17.78mm)"
CABLE TIE, TWIST LOCK, 0.7", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:2"; Cable Tie Width:0.218"; Cable Bundle Diameter Max:0.7"; Cable Tie Type:Kurly/Twist Lock; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Cable Ties |
| Product Number | 145-23EZSFA0500B0018-ND | 66AJ5291 |
| Product Name | Cable Supports and Fasteners | Cable Tie, Twist Lock, 0.7, Nat, Pa6.6; Cable Tie Material Essentra Components |
| Length | 2 inch (50.8 mm) |