"Cable Clip, Twist Lock Natural Fir Tree 0.500"" (12.70mm)"
CABLE TIE, TWIST LOCK, 0.5", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:2.468"; Cable Tie Width:-; Cable Bundle Diameter Max:0.5"; Cable Tie Type:Kurly/Twist Lock; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Cable Ties |
| Product Number | 145-23EZF050C100-ND | 66AJ5283 |
| Product Name | Cable Supports and Fasteners | Cable Tie, Twist Lock, 0.5, Nat, Pa6.6; Cable Tie Material Essentra Components |
| Length | 2.47 inch (62.69 mm) |