Essentra Components Cable Supports and Fasteners 23DBEZ001

Description
"Cable Clip, Twist Lock Natural 0.300"" ~ 0.400"" (7.62mm ~ 10.16mm)"
Request a Quote Datasheet
Description
"Cable Clip, Twist Lock Natural 0.300"" ~ 0.400"" (7.62mm ~ 10.16mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-23DBEZ001-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-23DBEZ001-ND
Cable Supports and Fasteners 145-23DBEZ001-ND
"Cable Clip, Twist Lock Natural 0.300"" ~ 0.400"" (7.62mm ~ 10.16mm)"

"Cable Clip, Twist Lock Natural 0.300"" ~ 0.400"" (7.62mm ~ 10.16mm)"

Buy Now Datasheet
Cable Tie, Twist Lock, 0.4, Nat, Pa6.6; Cable Tie Material Essentra Components - 66AJ5271 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Twist Lock, 0.4, Nat, Pa6.6; Cable Tie Material Essentra Components
66AJ5271
Cable Tie, Twist Lock, 0.4, Nat, Pa6.6; Cable Tie Material Essentra Components 66AJ5271
CABLE TIE, TWIST LOCK, 0.4", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:2.75"; Cable Tie Width:-; Cable Bundle Diameter Max:0.4"; Cable Tie Type:Kurly/Twist Lock; Product Range:- RoHS Compliant: Yes

CABLE TIE, TWIST LOCK, 0.4", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:2.75"; Cable Tie Width:-; Cable Bundle Diameter Max:0.4"; Cable Tie Type:Kurly/Twist Lock; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Cable Ties
Product Number 145-23DBEZ001-ND 66AJ5271
Product Name Cable Supports and Fasteners Cable Tie, Twist Lock, 0.4, Nat, Pa6.6; Cable Tie Material Essentra Components
Length 2.75 inch (69.85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Nylon Cable Clamp - 7640 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 1.250 inch (31.75 mm)
View Details
2 suppliers
Clamping Clip For Conduit Tubes - 8221051 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.217 inch (5.5 mm)
Material Polyaminde
View Details