Essentra Components Cable Supports and Fasteners 23EZAB580TAB

Description
"Cable Clip, Twist Lock Natural Adhesive 0.580"" (14.73mm)"
Request a Quote Datasheet
Description
"Cable Clip, Twist Lock Natural Adhesive 0.580"" (14.73mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-23EZAB580TAB-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-23EZAB580TAB-ND
Cable Supports and Fasteners 145-23EZAB580TAB-ND
"Cable Clip, Twist Lock Natural Adhesive 0.580"" (14.73mm)"

"Cable Clip, Twist Lock Natural Adhesive 0.580"" (14.73mm)"

Buy Now Datasheet
Cable Tie, Twist Lock, 0.58, Nat, Pa6.6; Cable Tie Material Essentra Components - 66AJ5275 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Twist Lock, 0.58, Nat, Pa6.6; Cable Tie Material Essentra Components
66AJ5275
Cable Tie, Twist Lock, 0.58, Nat, Pa6.6; Cable Tie Material Essentra Components 66AJ5275
CABLE TIE, TWIST LOCK, 0.58", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.4"; Cable Tie Width:-; Cable Bundle Diameter Max:0.58"; Cable Tie Type:Kurly/Twist Lock; Product Range:- RoHS Compliant: Yes

CABLE TIE, TWIST LOCK, 0.58", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.4"; Cable Tie Width:-; Cable Bundle Diameter Max:0.58"; Cable Tie Type:Kurly/Twist Lock; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Cable Ties
Product Number 145-23EZAB580TAB-ND 66AJ5275
Product Name Cable Supports and Fasteners Cable Tie, Twist Lock, 0.58, Nat, Pa6.6; Cable Tie Material Essentra Components
Length 1.4 inch (35.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 429869 - RS Components, Ltd.
Anderson Power Products
Specs
Material Stainless Steel; Stainless Steel
View Details
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
P-Clips - 2538564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
Nylon Cable Clamp - 7629 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.375 inch (9.52 mm)
View Details
4 suppliers