Essentra Components Cable Supports and Fasteners 23EZF037B050

Description
"Cable Clip, Twist Lock Natural Fir Tree 0.375"" (9.53mm)"
Request a Quote Datasheet
Description
"Cable Clip, Twist Lock Natural Fir Tree 0.375"" (9.53mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-23EZF037B050-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-23EZF037B050-ND
Cable Supports and Fasteners 145-23EZF037B050-ND
"Cable Clip, Twist Lock Natural Fir Tree 0.375"" (9.53mm)"

"Cable Clip, Twist Lock Natural Fir Tree 0.375"" (9.53mm)"

Buy Now Datasheet
Cable Tie, Twistlock, 0.375, Nat, Pa6.6; Cable Tie Material Essentra Components - 66AJ5278 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Twistlock, 0.375, Nat, Pa6.6; Cable Tie Material Essentra Components
66AJ5278
Cable Tie, Twistlock, 0.375, Nat, Pa6.6; Cable Tie Material Essentra Components 66AJ5278
CABLE TIE, TWISTLOCK, 0.375", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.906"; Cable Tie Width:-; Cable Bundle Diameter Max:0.375"; Cable Tie Type:Kurly/Twist Lock; Product Range:- RoHS Compliant: Yes

CABLE TIE, TWISTLOCK, 0.375", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.906"; Cable Tie Width:-; Cable Bundle Diameter Max:0.375"; Cable Tie Type:Kurly/Twist Lock; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Cable Ties
Product Number 145-23EZF037B050-ND 66AJ5278
Product Name Cable Supports and Fasteners Cable Tie, Twistlock, 0.375, Nat, Pa6.6; Cable Tie Material Essentra Components
Length 1.91 inch (48.41 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221054 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Clips & Clamps - 2414805 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.500 inch (12.7 mm)
Material Nylon 66
View Details