"Cable Clip, Twist Lock Natural Adhesive 0.450"" (11.43mm)"
CABLE TIE, TWIST LOCK, 0.45", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.23"; Cable Tie Width:-; Cable Bundle Diameter Max:0.45"; Cable Tie Type:Kurly/Twist Lock; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Cable Ties |
| Product Number | 145-23EZAB450TAB-ND | 66AJ5274 |
| Product Name | Cable Supports and Fasteners | Cable Tie, Twist Lock, 0.45, Nat, Pa6.6; Cable Tie Material Essentra Components |
| Length | 1.23 inch (31.24 mm) |