Essentra Components Cable Supports and Fasteners 23EZABS450TAB

Description
"Cable Clip, Twist Lock Natural Adhesive 0.450"" (11.43mm)"
Request a Quote Datasheet
Description
"Cable Clip, Twist Lock Natural Adhesive 0.450"" (11.43mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-23EZABS450TAB-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-23EZABS450TAB-ND
Cable Supports and Fasteners 145-23EZABS450TAB-ND
"Cable Clip, Twist Lock Natural Adhesive 0.450"" (11.43mm)"

"Cable Clip, Twist Lock Natural Adhesive 0.450"" (11.43mm)"

Buy Now Datasheet
Cable Tie, Twist Lock, 0.45, Nat, Pa6.6; Cable Tie Material Essentra Components - 66AJ5273 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Twist Lock, 0.45, Nat, Pa6.6; Cable Tie Material Essentra Components
66AJ5273
Cable Tie, Twist Lock, 0.45, Nat, Pa6.6; Cable Tie Material Essentra Components 66AJ5273
CABLE TIE, TWIST LOCK, 0.45", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:2.15"; Cable Tie Width:-; Cable Bundle Diameter Max:0.45"; Cable Tie Type:Kurly/Twist Lock; Product Range:- RoHS Compliant: Yes

CABLE TIE, TWIST LOCK, 0.45", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:2.15"; Cable Tie Width:-; Cable Bundle Diameter Max:0.45"; Cable Tie Type:Kurly/Twist Lock; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Cable Ties
Product Number 145-23EZABS450TAB-ND 66AJ5273
Product Name Cable Supports and Fasteners Cable Tie, Twist Lock, 0.45, Nat, Pa6.6; Cable Tie Material Essentra Components
Length 2.15 inch (54.61 mm)
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2269019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; Stainless Steel
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details