Essentra Components Cable Supports and Fasteners 23EZF062C050

Description
"Cable Clip, Twist Lock Natural Fir Tree 0.625"" (15.88mm)"
Request a Quote Datasheet
Description
"Cable Clip, Twist Lock Natural Fir Tree 0.625"" (15.88mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-23EZF062C050-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-23EZF062C050-ND
Cable Supports and Fasteners 145-23EZF062C050-ND
"Cable Clip, Twist Lock Natural Fir Tree 0.625"" (15.88mm)"

"Cable Clip, Twist Lock Natural Fir Tree 0.625"" (15.88mm)"

Buy Now Datasheet
Cable Tie, Twistlock, 0.625, Nat, Pa6.6; Cable Tie Material Essentra Components - 66AJ5285 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Twistlock, 0.625, Nat, Pa6.6; Cable Tie Material Essentra Components
66AJ5285
Cable Tie, Twistlock, 0.625, Nat, Pa6.6; Cable Tie Material Essentra Components 66AJ5285
CABLE TIE, TWISTLOCK, 0.625", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:2.046"; Cable Tie Width:-; Cable Bundle Diameter Max:0.625"; Cable Tie Type:Kurly/Twist Lock; Product Range:- RoHS Compliant: Yes

CABLE TIE, TWISTLOCK, 0.625", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:2.046"; Cable Tie Width:-; Cable Bundle Diameter Max:0.625"; Cable Tie Type:Kurly/Twist Lock; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Cable Ties
Product Number 145-23EZF062C050-ND 66AJ5285
Product Name Cable Supports and Fasteners Cable Tie, Twistlock, 0.625, Nat, Pa6.6; Cable Tie Material Essentra Components
Length 2.05 inch (51.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Mounting Bracket, Stainless Steel - R4-0-50253-3 - Southco
Specs
Material Stainless Steel; Stainless Steel
View Details
Insulated Half Cable Clamp - 8162 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details