"Cable Clip, Twist Lock Natural Fir Tree 0.625"" (15.88mm)"
CABLE TIE, TWISTLOCK, 0.625", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:2.187"; Cable Tie Width:-; Cable Bundle Diameter Max:0.625"; Cable Tie Type:Kurly/Twist Lock; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Cable Ties |
| Product Number | 145-23EZF062C062-ND | 66AJ5286 |
| Product Name | Cable Supports and Fasteners | Cable Tie, Twistlock, 0.625, Nat, Pa6.6; Cable Tie Material Essentra Components |
| Length | 2.19 inch (55.55 mm) |