Essentra Components Cable Supports and Fasteners 23EZF050C062

Description
"Cable Clip, Twist Lock Natural Fir Tree 0.500"" (12.70mm)"
Request a Quote Datasheet
Description
"Cable Clip, Twist Lock Natural Fir Tree 0.500"" (12.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-23EZF050C062-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-23EZF050C062-ND
Cable Supports and Fasteners 145-23EZF050C062-ND
"Cable Clip, Twist Lock Natural Fir Tree 0.500"" (12.70mm)"

"Cable Clip, Twist Lock Natural Fir Tree 0.500"" (12.70mm)"

Buy Now Datasheet
Cable Tie, Twist Lock, 0.5, Nat, Pa6.6; Cable Tie Material Essentra Components - 66AJ5282 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Twist Lock, 0.5, Nat, Pa6.6; Cable Tie Material Essentra Components
66AJ5282
Cable Tie, Twist Lock, 0.5, Nat, Pa6.6; Cable Tie Material Essentra Components 66AJ5282
CABLE TIE, TWIST LOCK, 0.5", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:2.125"; Cable Tie Width:-; Cable Bundle Diameter Max:0.5"; Cable Tie Type:Kurly/Twist Lock; Product Range:- RoHS Compliant: Yes

CABLE TIE, TWIST LOCK, 0.5", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:2.125"; Cable Tie Width:-; Cable Bundle Diameter Max:0.5"; Cable Tie Type:Kurly/Twist Lock; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Cable Ties
Product Number 145-23EZF050C062-ND 66AJ5282
Product Name Cable Supports and Fasteners Cable Tie, Twist Lock, 0.5, Nat, Pa6.6; Cable Tie Material Essentra Components
Length 2.12 inch (53.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 429869 - RS Components, Ltd.
Anderson Power Products
Specs
Material Stainless Steel; Stainless Steel
View Details
Cable Mounting Bracket, Stainless Steel - R4-0-50253-3 - Southco
Specs
Material Stainless Steel; Stainless Steel
View Details
Nylon Cable Clamp - 7622 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.187 inch (4.75 mm)
View Details
3 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details