"Cable Clip, Twist Lock Natural Push In 0.205"" (5.21mm)"
CABLE TIE, TWISTLOCK, 0.205", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.105"; Cable Tie Width:0.562"; Cable Bundle Diameter Max:0.205"; Cable Tie Type:Kurly/Twist Lock; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Cable Ties |
| Product Number | 145-23EZS0200N0030-ND | 66AJ5292 |
| Product Name | Cable Supports and Fasteners | Cable Tie, Twistlock, 0.205, Nat, Pa6.6; Cable Tie Material Essentra Components |
| Length | 1.1 inch (28.07 mm) |