Essentra Components Cable Supports and Fasteners 23EZ1750N

Description
"Cable Clip, Twist Lock Natural 1.900"" ~ 2.000"" (48.26mm ~ 50.80mm)"
Request a Quote Datasheet
Description
"Cable Clip, Twist Lock Natural 1.900"" ~ 2.000"" (48.26mm ~ 50.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-23EZ1750N-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-23EZ1750N-ND
Cable Supports and Fasteners 145-23EZ1750N-ND
"Cable Clip, Twist Lock Natural 1.900"" ~ 2.000"" (48.26mm ~ 50.80mm)"

"Cable Clip, Twist Lock Natural 1.900"" ~ 2.000"" (48.26mm ~ 50.80mm)"

Buy Now Datasheet
Cable Tie, Twist Lock, 2, Nat, Pa6.6; Cable Tie Material Essentra Components - 66AJ5302 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Twist Lock, 2, Nat, Pa6.6; Cable Tie Material Essentra Components
66AJ5302
Cable Tie, Twist Lock, 2, Nat, Pa6.6; Cable Tie Material Essentra Components 66AJ5302
CABLE TIE, TWIST LOCK, 2", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:3.46"; Cable Tie Width:-; Cable Bundle Diameter Max:2"; Cable Tie Type:Kurly/Twist Lock; Product Range:- RoHS Compliant: Yes

CABLE TIE, TWIST LOCK, 2", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:3.46"; Cable Tie Width:-; Cable Bundle Diameter Max:2"; Cable Tie Type:Kurly/Twist Lock; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Cable Ties
Product Number 145-23EZ1750N-ND 66AJ5302
Product Name Cable Supports and Fasteners Cable Tie, Twist Lock, 2, Nat, Pa6.6; Cable Tie Material Essentra Components
Length 3.46 inch (87.88 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
P-Clips - 2682719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; 304 Stainless Steel
View Details