Essentra Components Cable Supports and Fasteners 23EZF037B037

Description
"Cable Clip, Twist Lock Natural Fir Tree 0.375"" (9.53mm)"
Request a Quote Datasheet
Description
"Cable Clip, Twist Lock Natural Fir Tree 0.375"" (9.53mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-23EZF037B037-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-23EZF037B037-ND
Cable Supports and Fasteners 145-23EZF037B037-ND
"Cable Clip, Twist Lock Natural Fir Tree 0.375"" (9.53mm)"

"Cable Clip, Twist Lock Natural Fir Tree 0.375"" (9.53mm)"

Buy Now Datasheet
Cable Tie, Twistlock, 0.375, Nat, Pa6.6; Cable Tie Material Essentra Components - 66AJ5277 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Twistlock, 0.375, Nat, Pa6.6; Cable Tie Material Essentra Components
66AJ5277
Cable Tie, Twistlock, 0.375, Nat, Pa6.6; Cable Tie Material Essentra Components 66AJ5277
CABLE TIE, TWISTLOCK, 0.375", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.781"; Cable Tie Width:-; Cable Bundle Diameter Max:0.375"; Cable Tie Type:Kurly/Twist Lock; Product Range:- RoHS Compliant: Yes

CABLE TIE, TWISTLOCK, 0.375", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.781"; Cable Tie Width:-; Cable Bundle Diameter Max:0.375"; Cable Tie Type:Kurly/Twist Lock; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Cable Ties
Product Number 145-23EZF037B037-ND 66AJ5277
Product Name Cable Supports and Fasteners Cable Tie, Twistlock, 0.375, Nat, Pa6.6; Cable Tie Material Essentra Components
Length 1.78 inch (45.24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
P-Clips - 2538558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
Clamping Clip For Conduit Tubes - 8221050 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.165 inch (4.2 mm)
Material Polyaminde
View Details
Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details