"Cable Clip, Twist Lock Natural Fir Tree 0.375"" (9.53mm)"
CABLE TIE, TWISTLOCK, 0.375", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.656"; Cable Tie Width:-; Cable Bundle Diameter Max:0.375"; Cable Tie Type:Kurly/Twist Lock; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Cable Ties |
| Product Number | 145-23EZF037B025-ND | 66AJ5276 |
| Product Name | Cable Supports and Fasteners | Cable Tie, Twistlock, 0.375, Nat, Pa6.6; Cable Tie Material Essentra Components |
| Length | 1.66 inch (42.06 mm) |