Essentra Components Cable Supports and Fasteners 23EZF062C100

Description
"Cable Clip, Twist Lock Natural Fir Tree 0.625"" (15.88mm)"
Request a Quote Datasheet
Description
"Cable Clip, Twist Lock Natural Fir Tree 0.625"" (15.88mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-23EZF062C100-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-23EZF062C100-ND
Cable Supports and Fasteners 145-23EZF062C100-ND
"Cable Clip, Twist Lock Natural Fir Tree 0.625"" (15.88mm)"

"Cable Clip, Twist Lock Natural Fir Tree 0.625"" (15.88mm)"

Buy Now Datasheet
Cable Tie, Twistlock, 0.625, Nat, Pa6.6; Cable Tie Material Essentra Components - 66AJ5287 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Twistlock, 0.625, Nat, Pa6.6; Cable Tie Material Essentra Components
66AJ5287
Cable Tie, Twistlock, 0.625, Nat, Pa6.6; Cable Tie Material Essentra Components 66AJ5287
CABLE TIE, TWISTLOCK, 0.625", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:2.546"; Cable Tie Width:-; Cable Bundle Diameter Max:0.625"; Cable Tie Type:Kurly/Twist Lock; Product Range:- RoHS Compliant: Yes

CABLE TIE, TWISTLOCK, 0.625", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:2.546"; Cable Tie Width:-; Cable Bundle Diameter Max:0.625"; Cable Tie Type:Kurly/Twist Lock; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Cable Ties
Product Number 145-23EZF062C100-ND 66AJ5287
Product Name Cable Supports and Fasteners Cable Tie, Twistlock, 0.625, Nat, Pa6.6; Cable Tie Material Essentra Components
Length 2.55 inch (64.67 mm)
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 1440650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Mild steel
View Details
Half Cable Clamp - 8144 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details