Essentra Components Cable Supports and Fasteners 23EZF050C050

Description
"Cable Clip, Twist Lock Natural Fir Tree 0.500"" (12.70mm)"
Request a Quote Datasheet
Description
"Cable Clip, Twist Lock Natural Fir Tree 0.500"" (12.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-23EZF050C050-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-23EZF050C050-ND
Cable Supports and Fasteners 145-23EZF050C050-ND
"Cable Clip, Twist Lock Natural Fir Tree 0.500"" (12.70mm)"

"Cable Clip, Twist Lock Natural Fir Tree 0.500"" (12.70mm)"

Buy Now Datasheet
Cable Tie, Twist Lock, 0.5, Nat, Pa6.6; Cable Tie Material Essentra Components - 66AJ5281 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Twist Lock, 0.5, Nat, Pa6.6; Cable Tie Material Essentra Components
66AJ5281
Cable Tie, Twist Lock, 0.5, Nat, Pa6.6; Cable Tie Material Essentra Components 66AJ5281
CABLE TIE, TWIST LOCK, 0.5", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.984"; Cable Tie Width:-; Cable Bundle Diameter Max:0.5"; Cable Tie Type:Kurly/Twist Lock; Product Range:- RoHS Compliant: Yes

CABLE TIE, TWIST LOCK, 0.5", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.984"; Cable Tie Width:-; Cable Bundle Diameter Max:0.5"; Cable Tie Type:Kurly/Twist Lock; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Cable Ties
Product Number 145-23EZF050C050-ND 66AJ5281
Product Name Cable Supports and Fasteners Cable Tie, Twist Lock, 0.5, Nat, Pa6.6; Cable Tie Material Essentra Components
Length 1.98 inch (50.39 mm)
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 1440662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Mild steel
View Details
Cable Clips & Clamps - 429869 - RS Components, Ltd.
Anderson Power Products
Specs
Material Stainless Steel; Stainless Steel
View Details
Clamping Clip For Conduit Tubes - 8221052 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.217 inch (5.5 mm)
Material Polyaminde
View Details
2 suppliers
Cable Retaining Clip - R4-0-43922-2 - Southco
Specs
Material Acetal Copolymer
View Details