Essentra Components Cable Supports and Fasteners 23EZLB0250

Description
"Cable Clip, Twist Lock Natural 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"Cable Clip, Twist Lock Natural 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-23EZLB0250-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-23EZLB0250-ND
Cable Supports and Fasteners 145-23EZLB0250-ND
"Cable Clip, Twist Lock Natural 0.250"" (6.35mm)"

"Cable Clip, Twist Lock Natural 0.250"" (6.35mm)"

Buy Now Datasheet
Cable Tie, Twist Lock, 0.25, Nat, Pa6.6; Cable Tie Material Essentra Components - 66AJ5289 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Twist Lock, 0.25, Nat, Pa6.6; Cable Tie Material Essentra Components
66AJ5289
Cable Tie, Twist Lock, 0.25, Nat, Pa6.6; Cable Tie Material Essentra Components 66AJ5289
CABLE TIE, TWIST LOCK, 0.25", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:0.093"; Cable Tie Width:0.75"; Cable Bundle Diameter Max:0.25"; Cable Tie Type:Kurly/Twist Lock; Product Range:- RoHS Compliant: Yes

CABLE TIE, TWIST LOCK, 0.25", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:0.093"; Cable Tie Width:0.75"; Cable Bundle Diameter Max:0.25"; Cable Tie Type:Kurly/Twist Lock; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Cable Ties
Product Number 145-23EZLB0250-ND 66AJ5289
Product Name Cable Supports and Fasteners Cable Tie, Twist Lock, 0.25, Nat, Pa6.6; Cable Tie Material Essentra Components
Length 0.0930 inch (2.36 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720826 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clip
Diameter 0.669 inch (17 mm)
Material Aluminum; Aluminium
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details