Essentra Components Cable Supports and Fasteners 23EZLB0220

Description
"Cable Clip, Twist Lock Natural 0.220"" (5.59mm)"
Request a Quote Datasheet
Description
"Cable Clip, Twist Lock Natural 0.220"" (5.59mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-23EZLB0220-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-23EZLB0220-ND
Cable Supports and Fasteners 145-23EZLB0220-ND
"Cable Clip, Twist Lock Natural 0.220"" (5.59mm)"

"Cable Clip, Twist Lock Natural 0.220"" (5.59mm)"

Buy Now Datasheet
Cable Tie, Twist Lock, 0.22, Nat, Pa6.6; Cable Tie Material Essentra Components - 66AJ5288 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Twist Lock, 0.22, Nat, Pa6.6; Cable Tie Material Essentra Components
66AJ5288
Cable Tie, Twist Lock, 0.22, Nat, Pa6.6; Cable Tie Material Essentra Components 66AJ5288
CABLE TIE, TWIST LOCK, 0.22", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:2.84"; Cable Tie Width:0.75"; Cable Bundle Diameter Max:0.22"; Cable Tie Type:Kurly/Twist Lock; Product Range:- RoHS Compliant: Yes

CABLE TIE, TWIST LOCK, 0.22", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:2.84"; Cable Tie Width:0.75"; Cable Bundle Diameter Max:0.22"; Cable Tie Type:Kurly/Twist Lock; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Cable Ties
Product Number 145-23EZLB0220-ND 66AJ5288
Product Name Cable Supports and Fasteners Cable Tie, Twist Lock, 0.22, Nat, Pa6.6; Cable Tie Material Essentra Components
Length 2.84 inch (72.14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak 5-6 Position Hardware and Cable Clamp - 115G2-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
P-Clips - 1440664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Mild steel
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details