Essentra Components Cable Supports and Fasteners 23EZ1125N

Description
"Cable Clip, Twist Lock Natural 1.200"" ~ 1.300"" (30.48mm ~ 33.02mm)"
Request a Quote Datasheet
Description
"Cable Clip, Twist Lock Natural 1.200"" ~ 1.300"" (30.48mm ~ 33.02mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-23EZ1125N-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-23EZ1125N-ND
Cable Supports and Fasteners 145-23EZ1125N-ND
"Cable Clip, Twist Lock Natural 1.200"" ~ 1.300"" (30.48mm ~ 33.02mm)"

"Cable Clip, Twist Lock Natural 1.200"" ~ 1.300"" (30.48mm ~ 33.02mm)"

Buy Now Datasheet
Cable Tie, Twist Lock, 1.3, Nat, Pa6.6; Cable Tie Material Essentra Components - 66AJ5300 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Twist Lock, 1.3, Nat, Pa6.6; Cable Tie Material Essentra Components
66AJ5300
Cable Tie, Twist Lock, 1.3, Nat, Pa6.6; Cable Tie Material Essentra Components 66AJ5300
CABLE TIE, TWIST LOCK, 1.3", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:2.17"; Cable Tie Width:-; Cable Bundle Diameter Max:1.3"; Cable Tie Type:Kurly/Twist Lock; Product Range:- RoHS Compliant: Yes

CABLE TIE, TWIST LOCK, 1.3", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:2.17"; Cable Tie Width:-; Cable Bundle Diameter Max:1.3"; Cable Tie Type:Kurly/Twist Lock; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Cable Ties
Product Number 145-23EZ1125N-ND 66AJ5300
Product Name Cable Supports and Fasteners Cable Tie, Twist Lock, 1.3, Nat, Pa6.6; Cable Tie Material Essentra Components
Length 2.17 inch (55.12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2538565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
SB ® 50 Bolt on Cable Clamps - 5905-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details