"Cable Clip, Twist Lock Natural 1.550"" ~ 1.650"" (39.37mm ~ 41.91mm)"
CABLE TIE, TWIST LOCK, 1.65", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:2.93"; Cable Tie Width:-; Cable Bundle Diameter Max:1.65"; Cable Tie Type:Kurly/Twist Lock; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Cable Ties |
| Product Number | 145-23EZ1500N-ND | 66AJ5301 |
| Product Name | Cable Supports and Fasteners | Cable Tie, Twist Lock, 1.65, Nat, Pa6.6; Cable Tie Material Essentra Components |
| Length | 2.93 inch (74.42 mm) |