Essentra Components Cable Supports and Fasteners 23EZS0450N0030

Description
"Cable Clip, Twist Lock Natural Push In 0.453"" (11.50mm)"
Request a Quote Datasheet
Description
"Cable Clip, Twist Lock Natural Push In 0.453"" (11.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-23EZS0450N0030-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-23EZS0450N0030-ND
Cable Supports and Fasteners 145-23EZS0450N0030-ND
"Cable Clip, Twist Lock Natural Push In 0.453"" (11.50mm)"

"Cable Clip, Twist Lock Natural Push In 0.453"" (11.50mm)"

Buy Now Datasheet
Cable Tie, Twistlock, 0.453, Nat, Pa6.6; Cable Tie Material Essentra Components - 66AJ5296 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Twistlock, 0.453, Nat, Pa6.6; Cable Tie Material Essentra Components
66AJ5296
Cable Tie, Twistlock, 0.453, Nat, Pa6.6; Cable Tie Material Essentra Components 66AJ5296
CABLE TIE, TWISTLOCK, 0.453", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.458"; Cable Tie Width:0.562"; Cable Bundle Diameter Max:0.453"; Cable Tie Type:Kurly/Twist Lock; Product Range:- RoHS Compliant: Yes

CABLE TIE, TWISTLOCK, 0.453", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.458"; Cable Tie Width:0.562"; Cable Bundle Diameter Max:0.453"; Cable Tie Type:Kurly/Twist Lock; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Cable Ties
Product Number 145-23EZS0450N0030-ND 66AJ5296
Product Name Cable Supports and Fasteners Cable Tie, Twistlock, 0.453, Nat, Pa6.6; Cable Tie Material Essentra Components
Length 1.46 inch (37.03 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7626 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.312 inch (7.92 mm)
View Details
3 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details