Essentra Components Cable Supports and Fasteners 23EZLB0375

Description
"Cable Clip, Twist Lock Natural 0.375"" (9.53mm)"
Request a Quote Datasheet
Description
"Cable Clip, Twist Lock Natural 0.375"" (9.53mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-23EZLB0375-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-23EZLB0375-ND
Cable Supports and Fasteners 145-23EZLB0375-ND
"Cable Clip, Twist Lock Natural 0.375"" (9.53mm)"

"Cable Clip, Twist Lock Natural 0.375"" (9.53mm)"

Buy Now Datasheet
Cable Tie, Twist Lock, 0.37, Nat, Pa6.6; Cable Tie Material Essentra Components - 66AJ5290 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Twist Lock, 0.37, Nat, Pa6.6; Cable Tie Material Essentra Components
66AJ5290
Cable Tie, Twist Lock, 0.37, Nat, Pa6.6; Cable Tie Material Essentra Components 66AJ5290
CABLE TIE, TWIST LOCK, 0.37", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:3.281"; Cable Tie Width:0.75"; Cable Bundle Diameter Max:0.37"; Cable Tie Type:Kurly/Twist Lock; Product Range:- RoHS Compliant: Yes

CABLE TIE, TWIST LOCK, 0.37", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:3.281"; Cable Tie Width:0.75"; Cable Bundle Diameter Max:0.37"; Cable Tie Type:Kurly/Twist Lock; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Cable Ties
Product Number 145-23EZLB0375-ND 66AJ5290
Product Name Cable Supports and Fasteners Cable Tie, Twist Lock, 0.37, Nat, Pa6.6; Cable Tie Material Essentra Components
Length 3.28 inch (83.34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7626 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.312 inch (7.92 mm)
View Details
3 suppliers
Push Mount Nylon Cable Ties - Blind Mount - 1PC - Heyco® Nytye® - PennEngineering®
Specs
Color Natural and UV Black
Length 8.11 inch (206 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
P-Clips - 2682726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Steel; Zinc Plated Steel
View Details