DigiKey Datasheets for Inductors, Coils, and Chokes
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
Inductors, Coils, and Chokes: Learn more
Page:
1
50
90
100
110
120
130
140
149
150
151
152
153
154
155
156
157
158
159
160
161
170
180
190
200
210
220
235
| Product Name | Notes |
|---|---|
| 4.1nH Unshielded Wirewound Inductor 1.8A 44mOhm Max 0402 (1005 Metric) | |
| 4.1nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric) | |
| 4.2nH Unshielded Wirewound Inductor 1.8A 44mOhm Max 0402 (1005 Metric) | |
| 4.2nH Unshielded Wirewound Inductor 800mA 51mOhm Max 0402 (1005 Metric) | |
| 4.3nH Unshielded Wirewound Inductor 1.8A 44mOhm Max 0402 (1005 Metric) | |
| 4.3nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric) | |
| 4.4nH Unshielded Wirewound Inductor 1.6A 52mOhm Max 0402 (1005 Metric) | |
| 4.5nH Unshielded Wirewound Inductor 1.45A 60mOhm Max 0402 (1005 Metric) | |
| 4.6nH Unshielded Wirewound Inductor 1.45A 60mOhm Max 0402 (1005 Metric) | |
| 4.7nH Unshielded Wirewound Inductor 1.2A 71mOhm Max 0402 (1005 Metric) | |
| 4.7nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric) | |
| 4.7nH Unshielded Wirewound Inductor 800mA 51mOhm Max 0402 (1005 Metric) | |
| 4.7nH Wirewound Inductor 1.2A 71mOhm Max 0402 (1005 Metric) | |
| 4.8nH Unshielded Wirewound Inductor 1.2A 71mOhm Max 0402 (1005 Metric) | |
| 4.9nH Unshielded Wirewound Inductor 1.2A 71mOhm Max 0402 (1005 Metric) | |
| 4.9nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0402 (1005 Metric) | |
| 5.1nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric) | |
| 5.1nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0402 (1005 Metric) | |
| 5.1nH Unshielded Wirewound Inductor 800mA 51mOhm Max 0402 (1005 Metric) | |
| 5.2nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric) | |
| 5.3nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric) | |
| 5.4nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric) | |
| 5.5nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric) | |
| 5.6nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric) | |
| 5.6nH Unshielded Wirewound Inductor 800mA 51mOhm Max 0402 (1005 Metric) | |
| 5.7nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric) | |
| 5.8nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric) | |
| 5.8nH Unshielded Wirewound Inductor 700mA 120mOhm Max 0402 (1005 Metric) | |
| 5.9nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric) | |
| 51nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric) | |
| 51nH Unshielded Wirewound Inductor 415mA 696mOhm Max 0402 (1005 Metric) | |
| 53nH Unshielded Wirewound Inductor 415mA 696mOhm Max 0402 (1005 Metric) | |
| 56nH Unshielded Wirewound Inductor 200mA 1.17Ohm Max 0402 (1005 Metric) | |
| 56nH Unshielded Wirewound Inductor 340mA 996mOhm Max 0402 (1005 Metric) | |
| 5nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric) | |
| 6.1nH Unshielded Wirewound Inductor 1.6A 56mOhm Max 0402 (1005 Metric) | |
| 6.2nH Unshielded Wirewound Inductor 1.6A 56mOhm Max 0402 (1005 Metric) | |
| 6.2nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric) | |
| 6.3nH Unshielded Wirewound Inductor 1.6A 57mOhm Max 0402 (1005 Metric) | |
| 6.4nH Unshielded Wirewound Inductor 1.38A 65mOhm Max 0402 (1005 Metric) | |
| 6.5nH Unshielded Wirewound Inductor 1.38A 65mOhm Max 0402 (1005 Metric) | |
| 6.5nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric) | |
| 6.6nH Unshielded Wirewound Inductor 1.28A 78mOhm Max 0402 (1005 Metric) | |
| 6.7nH Unshielded Wirewound Inductor 1.28A 78mOhm Max 0402 (1005 Metric) | |
| 6.8nH Unshielded Wirewound Inductor 1.45A 68mOhm Max 0402 (1005 Metric) | |
| 6.8nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric) | |
| 6.9nH Unshielded Wirewound Inductor 1.42A 69mOhm Max 0402 (1005 Metric) | |
| 62nH Unshielded Wirewound Inductor 145mA 1.82Ohm Max 0402 (1005 Metric) | |
| 68nH Unshielded Wirewound Inductor 140mA 1.96Ohm Max 0402 (1005 Metric) | |
| 68nH Unshielded Wirewound Inductor 320mA 1.128Ohm Max 0402 (1005 Metric) | |
| 68nH Unshielded Wirewound Inductor 320mA 1.1Ohm Max 0402 (1005 Metric) | |
| 6nH Unshielded Wirewound Inductor 1.6A 56mOhm Max 0402 (1005 Metric) | |
| 7.1nH Unshielded Wirewound Inductor 1.42A 69mOhm Max 0402 (1005 Metric) | |
| 7.2nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric) | |
| 7.3nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric) | |
| 7.3nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric) | |
| 7.4nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric) | |
| 7.5nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric) | |
| 7.5nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric) | |
| 7.6nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric) | |
| 7.7nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric) | |
| 7.8nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric) | |
| 7.9nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric) | |
| 72nH Unshielded Wirewound Inductor 135mA 2.1Ohm Max 0402 (1005 Metric) | |
| 75nH Unshielded Wirewound Inductor 135mA 2.1Ohm Max 0402 (1005 Metric) | |
| 75nH Unshielded Wirewound Inductor 320mA 1.224Ohm Max 0402 (1005 Metric) | |
| 7nH Unshielded Wirewound Inductor 1.42A 69mOhm Max 0402 (1005 Metric) | |
| 82nH Unshielded Wirewound Inductor 130mA 2.24Ohm Max 0402 (1005 Metric) | |
| FIXED IND 4.1NH 1.8A 44 MOHM SMD | |
| FIXED IND 4.2NH 1.8A 44 MOHM SMD | |
| FIXED IND 4.2NH 800MA 51 MOHM | |
| FIXED IND 4.3NH 1.8A 44 MOHM SMD | |
| FIXED IND 4.3NH 750MA 70 MOHM | |
| FIXED IND 4.4NH 1.6A 52 MOHM SMD | |
| FIXED IND 4.4NH 750MA 70 MOHM | |
| FIXED IND 4.5NH 1.45A 60 MOHM | |
| FIXED IND 4.5NH 750MA 70 MOHM | |
| FIXED IND 4.6NH 1.45A 60 MOHM | |
| FIXED IND 4.6NH 750MA 70 MOHM | |
| FIXED IND 4.7NH 1.2A 71 MOHM SMD | |
| FIXED IND 4.7NH 750MA 70 MOHM | |
| FIXED IND 4.8NH 1.2A 71 MOHM SMD | |
| FIXED IND 4.8NH 750MA 70 MOHM | |
| FIXED IND 4.9NH 1.2A 71 MOHM SMD | |
| FIXED IND 4.9NH 600MA 120 MOHM | |
| FIXED IND 5.1NH 1.77A 40 MOHM | |
| FIXED IND 5.1NH 800MA 51 MOHM | |
| FIXED IND 5.2NH 1.77A 40 MOHM | |
| FIXED IND 5.3NH 1.77A 40 MOHM | |
| FIXED IND 5.4NH 1.77A 40 MOHM | |
| FIXED IND 5.5NH 1.77A 40 MOHM | |
| FIXED IND 5.6NH 1.77A 40 MOHM | |
| FIXED IND 5.6NH 800MA 51 MOHM | |
| FIXED IND 5.7NH 1.77A 40 MOHM | |
| FIXED IND 5.8NH 700MA 90 MOHM | |
| FIXED IND 51NH 210MA 1.08 OHM | |
| FIXED IND 51NH 415MA 696 MOHM | |
| FIXED IND 56NH 200MA 1.17 OHM | |
| FIXED IND 5NH 1.77A 40 MOHM SMD | |
| FIXED IND 5NH 600MA 120 MOHM SMD | |
| FIXED IND 6.1NH 1.6A 56 MOHM SMD | |
| FIXED IND 6.2NH 1.6A 56 MOHM SMD | |
| FIXED IND 6.2NH 700MA 90 MOHM | |
| FIXED IND 6.3NH 1.6A 57 MOHM SMD | |
| FIXED IND 6.3NH 700MA 90 MOHM | |
| FIXED IND 6.4NH 1.38A 65 MOHM | |
| FIXED IND 6.4NH 700MA 90 MOHM | |
| FIXED IND 6.5NH 1.38A 65 MOHM | |
| FIXED IND 6.5NH 700MA 90 MOHM | |
| FIXED IND 6.6NH 1.28A 78 MOHM | |
| FIXED IND 6.6NH 700MA 90 MOHM | |
| FIXED IND 6.7NH 1.28A 78 MOHM | |
| FIXED IND 6.7NH 700MA 90 MOHM | |
| FIXED IND 6.8NH 1.45A 68 MOHM | |
| FIXED IND 6.8NH 700MA 90 MOHM | |
| FIXED IND 6.9NH 570MA 130 MOHM | |
| FIXED IND 62NH 145MA 1.82 OHM | |
| FIXED IND 6NH 1.6A 56 MOHM SMD | |
| FIXED IND 7.1NH 570MA 130 MOHM | |
| FIXED IND 7.2NH 570MA 130 MOHM | |
| FIXED IND 7.4NH 1.7A 50 MOHM SMD | |
| FIXED IND 7.4NH 750MA 58 MOHM | |
| FIXED IND 7.5NH 1.7A 50 MOHM SMD | |
| FIXED IND 7.5NH 570MA 130 MOHM | |
| FIXED IND 7.6NH 1.7A 50 MOHM SMD | |
| FIXED IND 7.7NH 1.7A 50 MOHM SMD | |
| FIXED IND 7.8NH 1.7A 50 MOHM SMD | |
| FIXED IND 7.8NH 750MA 58 MOHM | |
| FIXED IND 75NH 320MA 1.224 OHM | |
| FIXED IND 7NH 1.42A 69 MOHM SMD | |
| FIXED IND 7NH 570MA 130 MOHM SMD | |
| FIXED IND 82NH 130MA 2.24 OHM | |
| Inductor |
| << Prev | Next >> |